EN
  • EN
  • DE

LM124N

Part No LM124N
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1.3MHZ 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 1.3MHz
Current - Input Bias 20nA
Voltage - Input Offset 2mV
Operating Supply Current 1.5mA
Channel Output Current 70mA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 14-DIP
Win Source Part Number 071012-LM124N
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian LM124N CAD Model

Description

STMicroelectronics LM124N General Purpose Quad Operational Amplifiers

The LM124N from STMicroelectronics is a versatile and robust integrated circuit that contains four independent, high-gain, internally frequency-compensated operational amplifiers designed to operate from a single power supply over a wide range of voltages. This makes the LM124N an excellent choice for a plethora of analog applications.

Constructed with the intent of minimal power consumption while offering a wide bandwidth and dynamic range, the LM124N is compatible with all forms of logic and can power up with low supply voltage. This operational amplifier is capable of operating with a single or dual power supply, with a range of voltages from 3V to 32V for single supply or ±1.5V to ±16V for dual supply configurations.

One of the key features of the LM124N is its low input bias and offset currents. This characteristic is particularly important in applications where accuracy is paramount, such as analog-to-digital converters, sample-and-hold circuits, and many other data acquisition systems. Moreover, the device's low offset voltage and offset voltage drift ensure a high level of precision over varying temperature ranges, making it suitable for temperature-sensitive applications.

The LM124N is also designed to drive capacitive loads with excellent stability, which is an essential feature for applications like audio amplifiers and active filters. Additionally, it is internally frequency compensated, which simplifies its usage as it does not require any external components to achieve phase compensation.

With its wide common-mode and differential voltage range, the LM124N is highly resistant to voltage spikes and power supply fluctuations, making it a reliable choice for industrial applications, including control systems, power tools, and automotive electronics, where robustness and durability are required.

STMicroelectronics has packaged the LM124N in a standard 14-pin DIP (Dual In-line Package), which is easy to integrate into a variety of circuit boards. Overall, the LM124N general-purpose quad operational amplifier is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
OPA892DR
Lowest to $7.8583
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess