EN
  • EN
  • DE

LM137K

Part No LM137K
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Linear Voltage Regulator IC Negative Adjustable 1 Output -1.2 V ~ -37 V 1.5A TO-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Packaging Bulk
Regulator Topology Negative Adjustable
Voltage - Output -1.2 V ~ -37 V
Current - Output 1.5A
Number of Regulators 1
Operating Temperature Range -55°C ~ 150°C
Mounting Style Through Hole
Package TO-204AA, TO-3
Manufacturer Device Package TO-3
Win Source Part Number 206292-LM137K
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM137K CAD Model

Description

The LM137K from STMicroelectronics is a robust, adjustable negative voltage regulator capable of supplying in excess of 1.5A over a -1.2V to -37V output range. This high-performance regulator features a standard TO-3 package, known for its reliability and thermal efficiency, making it suitable for a wide array of applications including variable power supplies, instrumentation, and power conditioning for specialized circuits.

Key Features

  • Output Voltage Range: The LM137K offers an impressive output voltage range that can be set from -1.2V to -37V, allowing for extensive flexibility in application use.
  • Current Output: Capable of delivering 1.5A of output current, this regulator can handle significant loads, making it ideal for robust applications.
  • Thermal Regulation: Encased in a TO-3 package, the LM137K is designed for optimal thermal regulation, ensuring stability and reliability under varying operational conditions.
  • Adjustable Output: With the ability to adjust the output voltage through external resistors, this regulator provides versatility for custom voltage requirements.
  • Protection Features: It includes built-in protection features such as current limiting, thermal overload protection, and safe-area compensation, safeguarding the device and the circuitry it powers.

Applications

The versatile nature of the LM137K makes it an excellent choice for a variety of applications. It is particularly useful in power supply designs where an adjustable negative voltage is required. Its robustness also makes it suitable for use in constant current supplies, power drivers, and battery chargers. Furthermore, its precision and reliability are appreciated in lab equipment and instrumentation where stable voltage regulation is crucial.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the LM137K is no exception. This voltage regulator is designed to meet rigorous standards, ensuring a reliable performance for both commercial and industrial applications. With its comprehensive protection features and sturdy build, the LM137K stands out as a dependable component in any negative voltage regulation scenario.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0855 $50.4275
13+ $8.2753 $107.5789
19+ $8.0167 $152.3173
26+ $7.7581 $201.7106
34+ $7.4995 $254.9830
45+ $6.7237 $302.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess