Introducing the LM158D Operational Amplifier from STMicroelectronics
The LM158D represents a remarkable achievement in the field of analog electronics, brought to you by the renowned manufacturer STMicroelectronics. This operational amplifier (op-amp) is designed to offer a perfect blend of performance and versatility, making it suitable for a wide array of applications ranging from consumer electronics to industrial control systems.
Key Features
- Dual Operational Amplifiers: The LM158D contains two independent, high-gain, internally frequency-compensated op-amps which are designed to operate from a single power supply over a wide range of voltages.
- Power Supply Range: Versatility is one of the LM158D's strong suits, with the op-amp capable of operating from a power supply range of 3V to 30V for single supply configurations, or ±1.5V to ±15V for dual supply modes.
- Low Input Bias Current: With a low input bias current, the LM158D ensures minimal error and higher accuracy in applications requiring high impedance.
- Input Common-Mode Voltage Range: The input common-mode voltage range includes ground, making the device ideal for ground-referenced applications.
- Output Short-Circuit Protection: Built-in output short-circuit protection safeguards the device against potential damage from output fault conditions.
- Low Power Consumption: The LM158D is optimized for low power consumption without compromising on performance, making it suitable for battery-powered devices.
- Internally Compensated: The internal frequency compensation eliminates the need for external components, simplifying design and reducing overall system cost.
Applications
The LM158D is adept at handling a multitude of applications, including:
- Sensor amplifiers
- DC gain blocks
- Active filters
- General purpose amplification
- Automotive and industrial electronics
STMicroelectronics has designed the LM158D with an eye towards reliability and functionality. Whether you're designing a sophisticated audio processing system or a robust industrial control module, the LM158D operational amplifier is engineered to provide a stable, reliable solution that engineers can trust. Its commitment to quality and performance is evident in its widespread adoption in various electronic products around the globe.
For more detailed information, including datasheets, application notes, and support resources, please visit the STMicroelectronics official website.