EN
  • EN
  • DE

LM258AWDT

Part No LM258AWDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Amplifier 2 Circuit
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Family Name LM258
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-16267-2, 497-16267-6, 497-16267-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877205-LM258AWDT
Ultra Librarian 3D Model Ultra Librarian LM258AWDT CAD Model

Description

The LM258AWDT from STMicroelectronics is a precision operational amplifier that offers a perfect balance of features to suit a wide array of applications. This dual operational amplifier is designed to operate with single or dual supplies, making it a versatile choice for industry professionals. Its supply voltage range is from 3V to 32V for single supply or ±1.5V to ±16V for dual supplies, which enables it to accommodate a broad spectrum of power requirements.

With a low supply current drain independent of the magnitude of the power supply voltage, the LM258AWDT stands out for its energy efficiency. This characteristic is particularly beneficial for battery-powered devices, where power conservation is crucial. Additionally, the device boasts a low input bias and offset currents, which are essential for high-precision applications that require accurate signal amplification without significant deviation or noise.

The LM258AWDT also features a low input offset voltage and offset voltage drift, further enhancing its precision. These attributes make it an excellent choice for applications that demand consistent performance over temperature variations, such as industrial control systems and sensor interfaces.

With a wide gain bandwidth (700 kHz) and a high degree of open-loop gain, this operational amplifier is capable of handling a range of frequencies without compromising the integrity of the signal amplification. The device is also internally frequency compensated, which simplifies the design process by eliminating the need for additional external components to manage frequency characteristics.

Moreover, the LM258AWDT is designed to offer low total harmonic distortion plus noise, ensuring that the amplified signal remains as faithful to the original as possible, making it suitable for audio applications and signal processing where clarity and fidelity are paramount.

Enclosed in a small outline integrated circuit package, the LM258AWDT is optimized for space-saving on PCBs, a feature that is highly appreciated in today's compact electronic assemblies. Its robust design includes high ESD tolerance, further contributing to its reliability and longevity in a variety of operating conditions.

In summary, the LM258AWDT dual operational amplifier from STMicroelectronics is a high-performance, energy-efficient solution for a multitude of electronic applications requiring precision, stability, and reliability.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2163 $54.7335
105+ $0.9980 $104.7900
160+ $0.9668 $154.6880
215+ $0.9356 $201.1540
280+ $0.9044 $253.2320
370+ $0.8109 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess