EN
  • EN
  • DE

LM2904WHYST

Part No LM2904WHYST
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Single-Ended 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Single-Ended
Slew Rate 0.6V/µs
Gain Bandwidth Product 1.1 MHz
Current - Input Bias 20 nA
Voltage - Input Offset 2 mV
Current - Supply 700µA
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number LM2904
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 497-16709-6,497-16709-2,497-16709-1
Standard Package 4,000
Win Source Part Number 1069931-LM2904WHYST
Ultra Librarian 3D Model Ultra Librarian LM2904WHYST CAD Model

Description

STMicroelectronics LM2904WHYST Dual Operational Amplifier

The LM2904WHYST from STMicroelectronics is a high-quality dual operational amplifier (op-amp) that is designed to offer a perfect balance of performance, power efficiency, and versatility. This integrated circuit is part of the LMx904 series and is specifically engineered to address a wide range of applications, from industrial control systems to consumer electronics. Its robust design ensures reliable operation even in demanding conditions.

Key Features:

  • Wide Power Supply Range: The LM2904WHYST operates from a power supply voltage range of 3V to 30V for single supply operations, or ±1.5V to ±15V for dual supply configurations. This flexibility makes it suitable for use in both battery-powered and line-powered applications.
  • Low Power Consumption: With its low power consumption, the LM2904WHYST is an ideal choice for energy-sensitive applications, helping to extend battery life and reduce thermal footprint.
  • Frequency Compensation: Built-in frequency compensation ensures stability without the need for any external components, simplifying the design and reducing the bill of materials.
  • Input Offset Voltage: The device features a low input offset voltage, which minimizes errors and improves overall accuracy in signal processing applications.
  • Output Swing: The LM2904WHYST provides a wide output voltage swing, which comes close to the power supply rails. This characteristic is particularly beneficial for driving loads effectively and maximizing dynamic range.

Applications:

The LM2904WHYST is suitable for a diverse set of applications, including:

  • Transducer amplifiers
  • DC gain blocks
  • Power supply control circuits
  • Automotive sensors and electronics
  • Audio pre-amplifiers
  • Signal conditioning
  • Analog filters
  • General-purpose amplification

With its dual op-amp design, the LM2904WHYST provides the convenience of two independent op-amps in a single package, reducing space requirements and simplifying circuit layout. Its extended temperature range also ensures operation in environments where temperature variations are a concern. Whether for prototyping or mass production, the LM2904WHYST is a reliable and cost-effective solution for a multitude of analog signal processing needs.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess