Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series SuperMESH3™
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 525 V
Current - Continuous Drain (Id) @ 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 510mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 4.5V @ 50µA
Gate Charge (Qg) (Max) @ Vgs 51 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 1400 pF @ 50 V
Power Dissipation (Max) 125W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package D2PAK (TO-263)
Package / Case TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Base Product Number STB11N
Other Names -497-11839-6,497-11839-1,-497-11839-2,-497-11839-1,497-11839-2,497-11839-6
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277979-STB11N52K3
Ultra Librarian 3D Model Ultra Librarian STB11N52K3 CAD Model

Description

Product Overview: STB11N52K3 - STMicroelectronics

The STB11N52K3 is a high-performance N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of ST's MDmesh™ K3 series, which is known for its extremely low on-resistance and high dv/dt capability, making it an excellent choice for a wide range of power applications.

With a drain-source voltage (V<sub>DS) of 525V, the STB11N52K3 is designed to handle high voltage operations efficiently, reducing the risk of breakdowns in demanding conditions. Its current rating of 11A signifies its ability to conduct significant amounts of current, suitable for heavy-duty switching applications.

The low threshold voltage (V<sub>GS(th)) ensures that the MOSFET can be driven at lower gate voltages, which is beneficial for power-sensitive circuits. Additionally, the STB11N52K3 features a low input capacitance (C<sub>iss), which contributes to faster switching speeds, thereby improving the overall efficiency of the device.

The device's package is D2PAK, a surface-mount package that provides excellent thermal performance and is compatible with automated assembly processes, making it a practical choice for mass production. The STB11N52K3 also boasts a 100% avalanche tested design, ensuring reliability and robustness in applications where the MOSFET might be subjected to high-energy pulses.

STMicroelectronics has designed the STB11N52K3 with Zener-protected gate, which provides protection against electrostatic discharge (ESD) and enhances the ruggedness of the device. This feature is particularly important in industrial environments where ESD can be a common issue.

In summary, the STB11N52K3 MOSFET is an ideal choice for designers looking for a high-voltage, high-performance N-channel MOSFET. Its combination of low on-resistance, high dv/dt capability, and robust package makes it suitable for applications such as switch-mode power supplies, lighting, welding, and motor control circuits.

You May Also Be Interested in

Infineon Technologies
CONSUMER / N-Channel 600 V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344
Lowest to €0.6525
ECAD model for IPD60R1K0CEAUMA1
STMicroelectronics
Power MOSFET Transistors N-Ch 20 Volt 40 Amp
Need more? Email Us
ECAD model for STD40NF02LT4
Central Semiconductor Corp
MOSFET P-CH 20V 860MA SOT563
Lowest to €0.2664
ECAD model for CMLDM8120G TR PBFREE
Rohm Semiconductor
525V 5A TO-252, AUTOMOTIVE POWER / N-Channel 525 V 5A (Tc) 65W (Tc) Surface Mount TO-252
Need more? Email Us
ECAD model for R5205PND3FRATL
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to €0.4772
ECAD model for AONS36306
ON Semiconductor
MOSFET N-CH 80V 13A/84A 8PQFN
Need more? Email Us
ECAD model for NTTFS5D9N08HTWG
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to €0.1212
ECAD model for YJQ13N03A
IXYS
MOSFET N-CH 300V 94A TO268 / N-Channel 300 V 94A (Tc) 1040W (Tc) Surface Mount TO-268AA
Need more? Email Us
ECAD model for IXFT94N30P3
Yangzhou yangjie electronic co., ltd
Transistors - FETs, MOSFETs - Si
Lowest to €0.0699
ECAD model for YJL2305BQ

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention