EN
  • EN
  • DE

MC68331CEH20

Part No MC68331CEH20
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 132PQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CPU32 series Microcontroller IC 32-Bit 20MHz - ROMless 132-PQFP (24.13x24.13)
Manufacturer NXP
Series M683xx
Package Tray
Part Status Not For New Designs
Core Processor CPU32
Core Size 32-Bit
Speed 20MHz
Connectivity EBI/EMI, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 18
Program Memory Type ROMless
Supply Voltage 4.5V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 132-BQFP Bumpered
Case / Package 132-PQFP (24.13x24.13)
Family Name MC68331
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 180
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883506-MC68331CEH20
Ultra Librarian 3D Model Ultra Librarian MC68331CEH20 CAD Model

Description

The NXP MC68331CEH20 is a powerful 32-bit microcontroller that combines high-performance data processing capabilities with a versatile set of peripheral functions. Designed to cater to a wide range of embedded applications, this microcontroller is an ideal choice for automotive, industrial control, and robotics systems.

Key Features

  • CPU Core: The MC68331CEH20 is built around the CPU32 core, which is a derivative of the popular M68000 microprocessor family. It operates at a frequency of 20 MHz, offering a balanced compromise between power consumption and processing speed.
  • Integrated Peripherals: This microcontroller includes a rich set of peripherals such as multiple timer modules, a queued serial module (QSM), and a system integration module (SIM) that provides chip-select logic, interrupt control, and a periodic interrupt timer.
  • Memory Management: With an addressable memory space of up to 4 GB, the MC68331CEH20 features a flexible memory management unit (MMU) that supports a variety of memory types, including RAM, ROM, and EEPROM.
  • Digital and Analog I/O: A variety of digital and analog input/output options are available, making it easy to interface with sensors, actuators, and other electronic components.

Technical Specifications

Parameter Value
Clock Speed 20 MHz
Operating Voltage 5V
Package Type 132-Pin PQFP
Temperature Range -40°C to +85°C

Applications

The versatility and robust feature set of the MC68331CEH20 microcontroller make it suitable for a variety of applications. It is commonly used in automotive electronics for engine control units and transmission control modules. In the industrial sector, it powers process control systems, robotics, and automated machinery. Its reliable performance also makes it a preferred choice for medical devices and instrumentation.

Overall, the NXP MC68331CEH20 is a highly capable microcontroller that offers developers the flexibility and power necessary for complex and demanding applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess