EN
  • EN
  • DE

STB34NM60ND

Part No STB34NM60ND
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 600V 29A 3-Pin(2+Tab) D2PAK T/R / MOSFET N-CH 600V 29A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 29A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 80.4nC @ 10V
Max Input Capacitance 2785pF @ 50V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 190W (Tc)
Maximum Rds On at Id,Vgs 110 mOhm @ 14.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1102792-STB34NM60ND
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1k pcs
Family Name STB34NM60ND
Introduction Date November 04, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian STB34NM60ND CAD Model

Description

The STB34NM60ND is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This device is part of the MDmesh™ II Plus series, which is renowned for its excellent energy efficiency and low on-resistance. It is specifically designed to address the requirements of a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, and high-performance drives.

With a 600 V breakdown voltage, the STB34NM60ND ensures a robust and reliable operation even in high-voltage scenarios. It boasts an impressively low typical on-resistance of just 0.093 ohm, which translates to reduced conduction losses and improved overall efficiency. Moreover, its current rating of 26 A makes it suitable for handling high current loads with ease.

The device features MDmesh™ II Plus technology, which combines a vertical structure with a new proprietary strip layout to yield one of the lowest on-resistance and gate charge in the power MOSFET domain. This results in a low gate charge (Qg) that enhances the switching performance, making the STB34NM60ND an ideal choice for high-frequency applications.

Available in multiple package options, including D2PAK, I2PAK, TO-220, and TO-247, this MOSFET offers versatility for different design and space requirements. The packages are designed for optimal heat dissipation and ruggedness, ensuring reliable performance under varying environmental conditions.

Moreover, STMicroelectronics has committed to environmental sustainability, and the STB34NM60ND is no exception. It is designed to meet the rigorous standards of energy efficiency and is compliant with RoHS and other environmental regulations.

In summary, the STB34NM60ND from STMicroelectronics is a state-of-the-art power MOSFET that delivers high efficiency, low power dissipation, and reliability, making it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9546 $51.4098
31+ $3.2448 $100.5888
48+ $3.1434 $150.8832
66+ $3.0420 $200.7720
86+ $2.9406 $252.8916
114+ $2.6364 $300.5496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess