EN
  • EN
  • DE

STF13NM70N

Part No STF13NM70N
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1000656-STF13NM70N
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STF13NM70N CAD Model

Description

The STF13NM70N is a state-of-the-art N-channel Power MOSFET presented by STMicroelectronics, designed to meet the efficiency and reliability requirements of high-performance power electronics. This device is part of the MDmesh™ II Plus™ series, which is renowned for its excellent on-state resistance and switching performance.

Key Features

  • High Voltage Rating: With a drain-source voltage (VDS) of 700 V, the STF13NM70N is suitable for applications that require high voltage operation.
  • Low On-Resistance: The device boasts an extremely low on-resistance (RDS(on)) of just 0.38 Ω (typical), which enhances its efficiency by minimizing conduction losses.
  • High Current Capacity: It can handle continuous drain currents (ID) up to 11 A, making it capable of powering demanding loads.
  • Low Gate Charge: The low gate charge (Qg) ensures fast switching performance, which is crucial for reducing switching losses in power conversion applications.
  • TO-220FP Package: The device is housed in a fully molded TO-220FP package, which offers excellent thermal performance and is suitable for through-hole mounting.

Applications

The STF13NM70N is designed for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High Efficiency DC-DC Converters
  • Motor Control
  • Power Management Functions

Reliability and Performance

STMicroelectronics ensures that the STF13NM70N meets the highest standards of reliability and performance. The MOSFET's robust design and manufacturing process make it suitable for extended use in industrial and commercial applications where longevity and stability are critical. With its combination of high voltage capability, low on-resistance, and fast switching, the STF13NM70N is an excellent choice for designers looking to optimize their power circuit designs for efficiency and cost-effectiveness.

You May Also Be Interested in

Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Shikues
Lowest to $0.0612
STMicroelectronics
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
STMicroelectronics
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess