Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh V
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 17nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 644pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 85W (Tc)
Rds On (Maximum) @ Id, Vgs 480 mOhm @ 4.5A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260581-STB11N65M5
Manufacturer Homepage www.st.com
Family Name STB11N65M5
Introduction Date February 23, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB11N65M5 CAD Model

Description

STB11N65M5 - Advanced N-Channel MOSFET by STMicroelectronics

The STB11N65M5 is a high-performance N-Channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed using ST's advanced MDmesh™ M5 technology, which integrates a vertical structure to ensure optimal RDS(on) and superior switching performance, making it an excellent choice for a wide range of applications including switch-mode power supplies, LED lighting, DC-AC converters, and motor control circuits.

The STB11N65M5 boasts a drain-source voltage (VDS) of 650V, which allows it to handle high voltage applications with ease. Its continuous drain current (ID) is rated at 11A, providing ample current handling capability for most high-power applications. The device's low threshold voltage ensures that it can be driven at lower gate voltages, reducing power consumption and improving efficiency.

One of the key features of this MOSFET is its low on-resistance (RDS(on)) of just 0.47 Ohm (max), which minimizes conduction losses and enhances overall system efficiency. The STB11N65M5 is also characterized by its fast switching speed, thanks to the reduced gate charge (Qg) and capacitance (Ciss), which further contributes to the reduction of switching losses in high-frequency operations.

The device is encapsulated in a TO-220 package, which is widely used in the industry and known for its robustness and excellent thermal performance. This package ensures that the MOSFET can operate reliably even under high thermal conditions, making it suitable for demanding environments.

For protection and reliability, the STB11N65M5 features a built-in Zener diode that provides gate-source voltage (VGS) protection. This ensures that the MOSFET remains safe from voltage spikes that could otherwise damage the gate oxide layer.

In summary, the STB11N65M5 from STMicroelectronics is a state-of-the-art power MOSFET that combines high voltage capability, low on-resistance, fast switching, and thermal robustness. It is an ideal choice for designers looking to improve power efficiency and performance in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 40V 120A LFPAK56 / N-Channel 40 V 120A (Ta) 217W (Ta) Surface Mount LFPAK56, Power-SO8
Lowest to €1.2727
ECAD model for BUK7Y2R0-40HX
Vishay
MOSFET N-CH 100V 120A TO220AB / N-Channel 100 V 120A (Tc) 250W (Tc) Through Hole TO-220AB
Need more? Email Us
ECAD model for SQP120N10-3M8_GE3
ON Semiconductor
MOSFET N-CH 59V 2.6A SOT223
Lowest to €0.1399
ECAD model for NIF9N05CLT1G
ON Semiconductor
MOSFET N-CH 60V 14A/50A 5DFN / N-Channel 60 V 14A (Ta), 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to €1.3651
ECAD model for NTMFS5C673NT1G
ON Semiconductor
MOSFET N-CH 80V 13A/84A 8PQFN
Need more? Email Us
ECAD model for NTTFS5D9N08HTWG
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to €0.4772
ECAD model for AONS36306
Central Semiconductor Corp
MOSFET P-CH 20V 860MA SOT563
Lowest to €0.2664
ECAD model for CMLDM8120G TR PBFREE
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPC8401(TE12L)
Nexperia USA Inc.
MOSFET N-CH 60V 5A DFN2020MD-6
Lowest to €0.1402
ECAD model for BUK6D43-60EX

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ €3.1491 €47.2366
36+ €2.5839 €93.0207
55+ €2.5031 €137.6698
75+ €2.4224 €181.6768
97+ €2.3416 €227.1378
130+ €2.0994 €272.9267
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention