Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.2V
Maximum Output Voltage 37V
Output Current 1.5A
PSRR 80dB to 65dB (120Hz)
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.2 V to 37 V
Mounting Through Hole
Case / Package TO-220FP
Win Source Part Number 037167-LM317P
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Power Management, Automotive, LED Lighting
Ultra Librarian 3D Model Ultra Librarian LM317P CAD Model

Description

Product Overview: LM317P Voltage Regulator by STMicroelectronics

The LM317P is a versatile and robust adjustable voltage regulator from the renowned semiconductor manufacturer STMicroelectronics. This device is engineered to offer a simple and efficient solution for applications requiring a variable output voltage. With its ability to adjust the output voltage over a wide range from 1.25V to 37V, the LM317P serves as a staple component in an array of electronic devices.

Key Features:

  • Adjustable Output: The LM317P provides an adjustable output voltage that can be set with just two external resistors. This feature allows for a wide range of output voltages to be achieved, catering to various needs.
  • Current Limiting: Built-in current limiting safeguards the device and the load from damage due to excessive current, enhancing the reliability and longevity of both the regulator and the overall system.
  • Thermal Overload Protection: The thermal overload protection mechanism ensures that the device remains safe from overheating. It automatically shuts down the regulator if the internal temperature crosses a critical threshold.
  • Output Safe-Area Compensation: This feature prevents the regulator from malfunctioning when the input voltage is significantly higher than the output voltage, which can occur during extreme load conditions.
  • Wide Input Voltage Range: The LM317P can handle an input voltage of up to 40V, providing flexibility in various power supply designs.

Applications:

The LM317P is highly versatile and can be used in numerous applications, including:

  • Power supplies for laboratory and testing equipment
  • Adjustable voltage sources for electronic circuits
  • Battery chargers with variable charging voltages
  • Motor control circuits requiring variable voltage inputs
  • LED drivers where adjustable intensity is needed

Product Specifications:

The LM317P is offered in a TO-220 package, which is suitable for through-hole mounting. The device is characterized by its low quiescent current and features an output current capability of up to 1.5A, which makes it suitable for a broad range of applications.

In summary, the LM317P from STMicroelectronics is a highly reliable, adjustable voltage regulator that provides design flexibility, protection features, and a broad voltage range, making it an excellent choice for designers and hobbyists alike.

You May Also Be Interested in

Renesas Electronics America
IC REG LINEAR 3V 250MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9021AIRUMZ-T7A
Microchip Technology
IC REG LINEAR 1.8V 1A DDPAK-5
Need more? Email Us
ECAD model for MCP1826T-1802E/ET
Intersil
IC REG LINEAR 2.8/3V 10DFN
Need more? Email Us
ECAD model for ISL9011IRJMZ
Analog Devices Inc.
IC REG LINEAR 1.8V 2A 8-SOIC-EP
Lowest to $19.9602
ECAD model for ADP7158ARDZ-1.8-R7
Analog Devices Inc.
IC REG LINEAR 3.3V 150MA 4-WLCSP
Lowest to $1.1015
ECAD model for ADP166ACBZ-3.3-R7
Microchip Technology
IC REG LIN 2.8V 250MA SOT-223-3
Need more? Email Us
ECAD model for MCP1703A-2802E/DB
Intersil
IC REG LINEAR 5V 1A 10DFN
Need more? Email Us
ECAD model for ISL80101IR50Z
Rohm Semiconductor
IC REG LINEAR 8V 500MA TO220-3
Need more? Email Us
ECAD model for BA178M08CP-E2
Rohm Semiconductor
IC REG LINEAR 3.3V 1A TO220-5
Need more? Email Us
ECAD model for BA033CC0WT-V5

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5597 $54.5895
80+ $1.2798 $102.3840
125+ $1.2398 $154.9750
170+ $1.1998 $203.9660
220+ $1.1598 $255.1560
290+ $1.0398 $301.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 21,192 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention