EN
  • EN
  • DE

LM324EPT

Part No LM324EPT
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case TSSOP 1
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 710782-LM324EPT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM324EPT CAD Model

Description

STMicroelectronics LM324EPT Operational Amplifier

The LM324EPT is a versatile quad operational amplifier designed by STMicroelectronics, a leader in the semiconductor industry. This operational amplifier is widely recognized for its low-power consumption and stable performance, making it an ideal component for a wide array of electronic applications.

Key Features:

  • Wide Gain Bandwidth: The LM324EPT offers a gain bandwidth product of 1.2MHz which enables it to handle a broad range of frequencies, making it suitable for audio processing, filtering, and signal conditioning applications.
  • Low Power Consumption: With its low power design, it is particularly well-suited for battery-powered devices and energy-efficient applications, ensuring minimal power drain while maintaining reliable performance.
  • Operating Voltage Range: The device can operate from a single power supply over a wide range of voltages, from 3V to 32V, or dual supplies (±1.5V to ±16V), providing flexibility in various circuit designs.
  • Input Offset Voltage: It features a typical input offset voltage of 2mV, which is beneficial for precision applications that require accurate signal amplification.
  • Output Short-Circuit Protection: The built-in short-circuit protection enhances the durability of the op-amp by safeguarding it against potential damage from output short circuits.
  • Large Output Voltage Swing: The output can swing close to the supply rails, maximizing the dynamic range in applications such as analog-to-digital converters (ADCs) and other mixed-signal processing tasks.

Applications:

The LM324EPT is incredibly versatile and can be used in various electronic circuits, including:

  • Sensor interfaces
  • DC gain blocks
  • Active filters
  • General-purpose amplifiers
  • 4-20mA current loop transmitters
  • Automotive and industrial control systems

With its robust design and comprehensive features, the LM324EPT from STMicroelectronics is an excellent choice for designers looking to implement a reliable and efficient operational amplifier in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess