EN
  • EN
  • DE

LM335DT

Part No LM335DT
Manufacturer STMicroelectronics
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Analog 8-Pin SO N T/R / SENSOR TEMP ANLG VOLTAGE 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C to 100°C
Output Type Analog Voltage
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±6°C (±9°C)
Testing Conditions 25°C (-40°C to 100°C)
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 019094-LM335DT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LM335
Introduction Date October 14, 1997
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian LM335DT CAD Model

Description

STMicroelectronics LM335DT Precision Temperature Sensor

The LM335DT is a precision temperature sensor manufactured by STMicroelectronics that provides a direct Celsius temperature measurement. This analog sensor is part of the LMx35 series, which is known for its ease of use, accuracy, and low cost. The device operates as a two-terminal zener and has a breakdown voltage directly proportional to absolute temperature at 10mV/°K. With its wide operating temperature range and stable output, the LM335DT is an ideal choice for a variety of temperature sensing applications.

Key Features:

  • Direct Celsius Scaling: The output voltage of the LM335DT is directly proportional to the temperature in Kelvin, allowing for easy conversion to Celsius with simple arithmetic. This feature simplifies the integration of the sensor into systems that require temperature data in Celsius.
  • Calibrated Directly in Kelvin: The LM335DT comes calibrated with a typical error of ±1°C at room temperature and ±3°C over a full −40 to +100°C temperature range. This calibration ensures accurate readings without the need for additional calibration in most applications.
  • Wide Operating Voltage Range: The sensor can be powered with a supply voltage between 4V and 30V, making it versatile for use in various circuits without the need for complex power supply arrangements.
  • Low Impedance Output: The LM335DT offers a low impedance output, which improves performance and reduces errors due to load conditions.
  • Operational Range: It has an operational temperature range from -40°C to +100°C, allowing it to be used in environments with a wide range of temperatures.
  • TO-220 Package: The sensor is available in a TO-220 package, which is suitable for standard PCB mounting and provides good thermal conduction paths for heat dissipation.

Applications:

The LM335DT is suitable for a diverse range of applications, including:

  • Temperature monitoring in consumer electronics
  • Industrial temperature control systems
  • Environmental monitoring
  • Automotive systems
  • Data logging and temperature compensation circuits

With its straightforward interface and accurate temperature measurement, the LM335DT from STMicroelectronics is a reliable choice for designers and engineers who require a dependable and cost-effective temperature sensing solution.

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
ON Semiconductor
±1℃ Temperature Monitor with Series Resistance Cancellation | SENSOR DIGITAL -40C-120C MICRO8
Lowest to $3.3622
Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR TEMPERATURE SMBUS 16QSOP
Lowest to $6.9693
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $11.8466
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4734 $52.0740
260+ $0.3884 $100.9840
400+ $0.3763 $150.5200
550+ $0.3641 $200.2550
715+ $0.3520 $251.6800
955+ $0.3156 $301.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess