Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Adjustable
Voltage - Input (Maximum) 35V
Min/Fixed Output Voltage 1.2V
Maximum Output Voltage 25V
Output Current 3A
PSRR 86dB ~ 65dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3
Family Part Number LM350
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1198973-LM350K
Manufacturer Homepage www.st.com
Family Name LM350
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM350K CAD Model

Description

The LM350K is a versatile adjustable voltage regulator from STMicroelectronics, designed to cater to a wide array of applications requiring a reliable power management solution. This adjustable 3-terminal positive voltage regulator is capable of supplying in excess of 3A over an output voltage range of 1.2V to 33V, making it an ideal component for linear power supplies, battery chargers, and similar projects.

Key Features

  • Output Voltage Range: The LM350K offers an impressive output voltage range that can be set from 1.2V up to 33V using two external resistors. This flexibility allows designers to use the same component for multiple designs with different voltage requirements.
  • High Current Output: With a capacity to deliver more than 3A, this voltage regulator can handle high current loads, making it suitable for robust applications.
  • Thermal Overload Protection: The built-in thermal overload protection ensures that the device remains safe from damage due to excessive heat by shutting down the regulator should the internal temperature exceed safe limits.
  • Current Limiting: In addition to thermal protection, the LM350K also features current limiting to protect the regulator and the load from short-circuit conditions and other high-current scenarios.
  • Output Transistor Safe-Area Compensation: This feature prevents the output transistor from being damaged by excessive power dissipation, especially in the case of output short circuits.

Applications

The LM350K is suitable for a wide range of applications, including:

  • Linear power supplies
  • Battery chargers
  • Graphic cards
  • Motherboards
  • DIY electronics projects
  • On-card regulation for elimination of noise and distribution problems associated with single-point regulation

Product Specifications

Parameter Value Output Voltage Range 1.2V to 33V Output Current 3A Package TO-3 Thermal Overload Protection Yes Current Limiting Yes Input Voltage 4.2V to 35V

Overall, the LM350K from STMicroelectronics is a reliable and flexible solution for applications requiring adjustable voltage regulation with high current capability. Its robust protection features and wide voltage range make it a solid choice for engineers and hobbyists alike.

You May Also Be Interested in

Infineon Technologies
IC REG LINEAR 5V 400MA TO263-5
Lowest to $2.1653
ECAD model for TLE42764GV50ATMA1
Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE
Torex Semiconductor Ltd
IC REG LINEAR 3V 1A 6-USPC
Need more? Email Us
ECAD model for XC6220B301ER-G
Microchip Technology
IC REG LINEAR 5V 100MA SOT23-6
Need more? Email Us
ECAD model for TC1073-5.0VCH713
Rohm Semiconductor
IC REG LINEAR 2.5V 1A 8-HTSOP-J
Need more? Email Us
ECAD model for BD25GC0WEFJ-E2
ABLIC U.S.A. Inc.
IC REG LINEAR 1.8V 150MA SC-82AB
Need more? Email Us
ECAD model for S-1323B18NB-N8DTFU
Microchip Technology
IC REG LINEAR 3.3V 750MA 8-MSOP
Lowest to $2.7974
ECAD model for MIC3975-3.3YMM-TR
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011AIRNCZ
Analog Devices Inc.
IC REG LINEAR 2.7/2.8V 6-WLCSP
Need more? Email Us
ECAD model for ADP220ACBZ-2827R7

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8422 $80.8422
2+ $78.3159 $156.6318
3+ $75.7895 $227.3685
4+ $73.2632 $293.0528
6+ $65.6843 $394.1058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 143 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention