Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021483-ID8031AHB
Categories OEM Parts(F-I)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ID8031AHB CAD Model

Description

The ID8031AHB is an OEM part manufactured by AMD.

  • Product Name: ID8031AHB
  • Type: OEM Part
  • Manufacturer: AMD
  • Popularity: Low
  • RoHS: Non-compliant
  • Recommendation: Not recommended for new designs
  • Supply and Demand: Low Status
  • Alternative Part: Yes, Cross-Referenced

You May Also Be Interested in

Samtec Inc.
CONN HDR 66POS 0.05 STACK SMD / 66 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
ECAD model for FW-33-05-L-D-320-100-A
Rectron Semiconductor
Need more? Email Us
ECAD model for HER3004C
Amic
Need more? Email Us
ECAD model for FQV225LB15TF
Thomas & Betts
1/2Inchzinc Cond Hub W/grnd Screw
Need more? Email Us
ECAD model for HTGZ1
Everlight Electronics Co Ltd
Four Digit Seven Segment 14.22 mm Red 15mcd 632 nm Common Cathode Display
Need more? Email Us
ECAD model for F511SURWA/S530-A3
Renesas Electronics America
Need more? Email Us
ECAD model for IDT6V49108PGGI
Intel
Need more? Email Us
ECAD model for FW82803AASL3ML
Hewlett Packard
Need more? Email Us
ECAD model for HSBZ840MAR24174
Infineon Technologies
Need more? Email Us
ECAD model for IRF840N

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention