EN
  • EN
  • DE

IDT6V49108PGGI

Part No IDT6V49108PGGI
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004904-IDT6V49108PGGI
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT6V49108PGGI CAD Model

Description

The IDT6V49108PGGI is a high-performance, ultra-low phase noise clock generator and synthesizer from Renesas Electronics. It's designed to provide precise timing signals for demanding applications such as networking, data centers, and high-speed communication systems. This device offers exceptional jitter performance and flexible frequency synthesis capabilities.

Applications

  • Networking equipment (routers, switches)
  • Data center servers
  • High-speed data acquisition systems
  • Optical transport networks (OTN)
  • Test and measurement equipment

Features

  • Ultra-low phase noise performance
  • Flexible frequency synthesis
  • Multiple independent clock outputs
  • Programmable output dividers
  • Fine frequency tuning
  • Integrated voltage controlled oscillator (VCO)
  • I2C interface for configuration

Benefits

  • Improved system performance through precise clocking
  • Reduced bit error rates in high-speed data transmission
  • Enhanced signal integrity in timing-critical applications
  • Simplified clock tree design
  • Increased system flexibility and configurability

Additional Details

The IDT6V49108PGGI is characterized by its ability to generate very clean clock signals with extremely low jitter. This is crucial for minimizing timing errors and improving overall system performance in high-speed applications. The flexible frequency synthesis capabilities allow for a wide range of output frequencies to be generated from a single device. The multiple independent clock outputs can be configured to provide different frequencies and signal formats, simplifying clock tree design. The integrated VCO eliminates the need for external components, reducing system cost and complexity. The I2C interface enables easy configuration and control of the device's parameters.

This clock generator is typically used in applications where signal integrity is paramount, such as in optical transport networks and high-speed data communication systems. The low phase noise performance ensures that the clock signals remain stable and free from unwanted noise, improving the reliability of data transmission. The fine frequency tuning capabilities allow for precise adjustment of the output frequencies, compensating for variations in component tolerances and environmental conditions. Proper power supply filtering and decoupling are essential for achieving optimal performance.

You May Also Be Interested in

Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Panasonic
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TT Electronics
Lowest to $6.0469
Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess