STMicroelectronics LM78M12CDT Voltage Regulator
The LM78M12CDT from STMicroelectronics is a fixed-voltage integrated-circuit voltage regulator designed to offer a variety of benefits for a wide range of applications. This regulator can deliver up to 500 mA of output current with an input voltage ranging from 14.5V to 35V. The device provides a stable 12V output, making it an essential component in power supply design.
Key Features
- Output Voltage: Fixed at 12V, providing a reliable power source for electronics that require a stable voltage level.
- Output Current: Capable of delivering up to 500 mA, suitable for moderate power needs in circuits.
- Input Voltage Range: Operates with an input voltage between 14.5V and 35V, offering flexibility for various power supply configurations.
- Thermal Overload Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, preventing potential damage from overheating.
- Short Circuit Protection: The regulator includes short circuit protection to safeguard the device and the load from faults and excessive current draw.
- Safe Area Protection: Adjusts the output current limit to avoid exceeding the power dissipation capacity of the package.
- Package: Available in a TO-252 (DPAK) surface-mount package, which is suitable for compact and high-density circuit designs.
Applications
The LM78M12CDT is versatile and can be used in a variety of electronic applications, including:
- Consumer Electronics
- Automotive Systems
- Telecommunications Equipment
- Computers and Computer Peripherals
- Power Management Solutions
Quality and Reliability
STMicroelectronics is known for its commitment to quality and reliability, and the LM78M12CDT voltage regulator is no exception. This component is manufactured to meet high standards, ensuring consistent performance and durability for the end-user.