EN
  • EN
  • DE

LPS27HHWTR

Part No LPS27HHWTR
Manufacturer STMicroelectronics
Catalog Pressure Sensors, Transducers
Description CONSUMER MEMS  /  Pressure Sensor 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa) Absolute 24 b 10-CLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Mfr STMicroelectronics
Package Tape & Reel
Applications Board Mount
Pressure Type Absolute
Operating Pressure 3.77PSI ~ 18.27PSI (26kPa ~ 126kPa)
Output Type I2C, SPI
Output 24 b
Accuracy ±0.015PSI (±0.1kPa)
Voltage - Supply 1.7V ~ 3.6V
Port Style No Port
Features Temperature Compensated
Termination Style SMD (SMT) Tab
Maximum Pressure 145.04PSI (1000kPa)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-CLGA
Base Product Number LPS27
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9026.20.4000
Other Names 497-LPS27HHWDKR,497-LPS27HHWCT,LPS27HHWTR-ND,497-LPS27HHWTR
Standard Package 2,500
Win Source Part Number 974384-LPS27HHWTR
Ultra Librarian 3D Model Ultra Librarian LPS27HHWTR CAD Model

Description

LPS27HHWTR - Ultra-Compact Piezoresistive Absolute Pressure Sensor

The LPS27HHWTR from STMicroelectronics is a state-of-the-art piezoresistive absolute pressure sensor that delivers high-precision measurements in a remarkably small form factor. This high-performance sensor is designed for a wide range of applications, from wearable devices to industrial monitoring systems, offering both reliability and efficiency for pressure sensing requirements.

Encased in a compact HCLGA package that measures just 2.0 x 2.0 x 0.76 mm, the LPS27HHWTR is engineered to fit into the most space-constrained designs without compromising on functionality. It is capable of detecting pressure ranging from 260 to 1260 hPa, making it suitable for use in environmental monitoring, altimeters, and weather station equipment.

The LPS27HHWTR boasts an impressive high-resolution mode, delivering pressure measurement resolutions down to 0.1 Pa, which enables temperature compensation and precise altitude measurements. Its low power consumption makes it an ideal choice for battery-operated devices, contributing to longer battery life and reduced environmental impact.

This sensor integrates a temperature sensor that ensures accurate and consistent pressure readings by compensating for temperature variations. The digital output, available via I²C and SPI interfaces, allows for easy integration with microcontrollers and other digital systems.

Additional features of the LPS27HHWTR include a FIFO buffer that reduces the demand on the host processor by storing data temporarily, an interrupt function that enables the sensor to alert the system in case of threshold crossing events, and a wide operating temperature range from -40°C to +85°C, ensuring reliable performance under diverse environmental conditions.

STMicroelectronics has designed the LPS27HHWTR with a focus on robustness and high accuracy, making it a versatile solution for designers looking to incorporate pressure sensing capabilities into their next-generation devices. With its advanced features and compact size, the LPS27HHWTR represents a significant advancement in the field of micro-electromechanical systems (MEMS) technology.

You May Also Be Interested in

Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us
Honeywell
SENSOR AMP 250BAR 4-20MA OUT
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 246.56PSIG 0.1V
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8486 $50.0318
32+ $3.1579 $101.0528
50+ $3.0592 $152.9600
68+ $2.9605 $201.3140
88+ $2.8618 $251.8384
117+ $2.5658 $300.1986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,888 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess