Products specifications

Categories Connectors, Interconnects
Manufacturer Switchcraft Inc.
Packaging Bulk
Status Active
Connector Type Plug, Female Sockets
Number of Positions 4
Shell Size - Insert Mini XLR
Mounting Panel Mount, Flange
Termination Solder Cup
Fastening Type Latch Lock
Orientation Keyed
Shell Material, Finish Zinc Die Cast, Nickel Plated
Contact Finish Silver
Voltage Rating 125VAC
Current Rating 5A
Temperature Range - Operating -55°C to 85°C
Win Source Part Number 1094764-TY4F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TY4F CAD Model

Description

The Switchcraft Inc. 1094764-TY4F is a 4-position female socket plug connector that comes with a silver contact finish and solder cup termination.

  • Positions: 4
  • Contact Finish: Silver
  • Termination: Solder cup
  • Voltage Rating: 125VAC
  • Current Rating: 5A
  • Locking Type: Latch lock
  • Mounting: Panel-mounted with a flange
  • Shell Size: Mini XLR
  • Insert Material: Zinc die-cast and nickel-plated
  • Temperature Range: -55℃ to 85℃
  • Market Status: Popular
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Cinch Connectivity Solutions
CONN PLUG HSNG MALE 25POS INLINE / 25 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ECAD model for C48-16R20Y25P6-406
TE Connectivity
D38999/27HB99SD / 7 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
ECAD model for D38999/27HB99SD
TE Connectivity
CONN PLUG FMALE 8POS GOLD SOLDER
Need more? Email Us
ECAD model for 796902-1
Souriau-Sunbank by Eaton
D38999/24WB99PN / 7 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
ECAD model for D38999/24WB99PN
Bulgin
CONTACT PIN 24-28AWG 1=10PC / Pin Contact 24-28 AWG Size 2.5mm Solder Cup Gold
Need more? Email Us
ECAD model for SA3180/1
ITT Cannon, LLC
CONN LINE DRAIN 1P SILVER CRIMP / 1 Position Circular Connector Line Drain, Female Sockets Crimp
Need more? Email Us
ECAD model for NLDFT-2-BK-L-C240-M40A
TE Connectivity
Contact, Pin, for Circ, Sz 22, 26 to 22 AWG, Crimp, Copper Alloy/Gold, Deutsch Auto
Lowest to €0.8049
ECAD model for 6860-201-22278
Souriau Connection Technology
Stainless steel square flange receptacle, passivated, without female contacts
Need more? Email Us
ECAD model for D3899920KF35BD
Switchcraft Inc.
CONN PLUG FMALE 16P SOLDER CUP / 16 Position Circular Connector Plug, Female Sockets Solder Cup
Need more? Email Us
ECAD model for EN3C16F26SX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention