Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 92319-LS256D
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LS256D CAD Model

Description

STMicroelectronics Product LS256D Overview

The LS256D is a high-performance integrated circuit from STMicroelectronics, designed for a wide range of applications that require reliable data storage and retrieval. This product is part of STMicroelectronics' commitment to providing advanced technology solutions for the electronics industry, and it stands out for its durability, efficiency, and versatility.

Key Features

  • Storage Capacity: The LS256D offers a substantial amount of storage space for various applications, making it an ideal choice for both commercial and industrial uses.
  • Data Integrity: With built-in error correction and detection features, this product ensures that data is stored and retrieved without any loss or corruption, providing users with the confidence that their information is secure.
  • Speed: The device boasts fast read and write speeds, which translates to quicker data access and improved overall system performance.
  • Low Power Consumption: Designed with energy efficiency in mind, the LS256D operates with minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Temperature Range: It is engineered to work within a broad temperature range, ensuring reliability and stability in varying environmental conditions.

Applications

The versatility of the LS256D allows it to be used in a multitude of applications, including:

  • Embedded systems
  • Industrial automation
  • Data logging devices
  • Consumer electronics
  • Automotive electronics
  • Telecommunications infrastructure

Technical Specifications

STMicroelectronics has equipped the LS256D with technical specifications that meet the demands of modern electronic devices:

  • Voltage Range: Optimized for standard operating voltages.
  • Interface Type: User-friendly interface for seamless integration with various systems.
  • Package: Available in a robust package that ensures protection against physical stress and environmental factors.

With the LS256D, STMicroelectronics continues to push the boundaries of integrated circuit technology, offering a reliable and efficient solution for data storage needs across a wide array of industries.

You May Also Be Interested in

Linear Technology
Very Low Noise, High Frequency Active RC, Filter Building Block
Lowest to $35.4664
ECAD model for LT1568CGN
Linear Technology
Need more? Email Us
ECAD model for LTC1176CSW-5
Maglayers
Lowest to $0.2923
ECAD model for LTA-3216-2G4S3-A1
Linear Technology
Need more? Email Us
ECAD model for LT1553CSW#TR
NXP / Nexperia
Lowest to $0.7529
ECAD model for LTA1002NT/N1
Linear Technology
Need more? Email Us
ECAD model for LT941IS8-3.3
Linear Technology
Need more? Email Us
ECAD model for LT6081IMS8
Linear Technology
Need more? Email Us
ECAD model for LT3205EUF
NXP / Nexperia
Lowest to $2.2133
ECAD model for LTA602N

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.2481 $68.2253
31+ $4.3064 $133.4984
47+ $4.1719 $196.0793
65+ $4.0374 $262.4310
83+ $3.9028 $323.9324
111+ $3.4992 $388.4112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 32,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention