EN
  • EN
  • DE

LV6313/DACB

Part No LV6313/DACB
Manufacturer STMicroelectronics
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991707-LV6313/DACB
Categories OEM Parts(J-L)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LV6313/DACB CAD Model

Description

The LV6313/DACB is a high-performance, dual-channel digital-to-analog converter (DAC) module designed by STMicroelectronics, a leader in semiconductor solutions. This precision DAC is tailored for demanding applications that require accurate analog signal generation from digital data inputs. The LV6313/DACB is an ideal choice for professional audio equipment, instrumentation, and automated test equipment.

Key Features

  • Dual 16-bit DAC Channels: The device integrates two independent DAC channels, offering superior channel isolation and enabling simultaneous output of two analog signals.
  • High Resolution: With 16-bit resolution, the LV6313/DACB provides fine granularity in the analog output, ensuring precise signal representation for critical applications.
  • Wide Dynamic Range: The DAC boasts an extensive dynamic range, making it suitable for high-fidelity audio applications and other scenarios where a wide range of signal amplitudes is required.
  • Low Distortion and Noise: Engineered to minimize distortion and noise, the LV6313/DACB ensures clean, high-quality analog outputs, which is essential for audio and measurement accuracy.
  • Flexible Interface Options: It supports multiple digital interface standards, including I2C, SPI, and parallel interfaces, providing versatility and ease of integration with a variety of microcontrollers and digital systems.
  • Compact Packaging: The device is available in a compact package, which is ideal for space-constrained applications without compromising on performance.

Applications

The LV6313/DACB's combination of high resolution, low noise, and dual-channel output makes it highly suitable for a range of applications, including:

  • Professional Audio Equipment
  • Precision Instrumentation
  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Telecommunication Infrastructure

With its robust feature set, the LV6313/DACB from STMicroelectronics represents a versatile and reliable solution for any system requiring high-quality digital-to-analog conversion. Its performance and integration features make it an excellent choice for designers looking to enhance their systems with superior analog output capability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess