EN
  • EN
  • DE

M24128-DRDW3TP/K

Part No M24128-DRDW3TP/K
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 128KBIT I2C 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kbit
Memory Organization 16K x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 4ms
Access Time 450 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M24128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371454-M24128-DRDW3TP/K
Ultra Librarian 3D Model Ultra Librarian M24128-DRDW3TP/K CAD Model

Description

STMicroelectronics M24128-DRDW3TP/K EEPROM

The STMicroelectronics M24128-DRDW3TP/K is a high-performance, 128-Kbit serial I²C bus EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for a wide range of applications that require reliable non-volatile memory storage. With its small form factor and low-power consumption, this EEPROM is an ideal choice for sophisticated applications in the industrial, medical, and consumer electronics sectors.

Key Features

  • Memory Size: 128-Kbit capacity, providing ample storage for configuration parameters, setup data, or small application code.
  • Interface: I²C serial interface, supporting 400 kHz protocol for fast data transfer.
  • Supply Voltage: Operates within a supply voltage range of 1.8 V to 5.5 V, making it suitable for various electronic devices and systems.
  • Write Cycle Time: Fast write cycle time of 5 ms, ensuring quick and efficient data storage.
  • Endurance: High reliability with an endurance of 1 million write cycles and a data retention of 40 years.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, allowing operation in harsh environments.
  • Packaging: Available in a compact SO8N package, enabling easy integration into space-constrained designs.

Applications

The M24128-DRDW3TP/K is versatile in its applications, including but not limited to:

  • Automotive systems for storing calibration and user preference data.
  • Medical devices where accurate and reliable data storage is critical.
  • Consumer electronics for configuration settings and user data.
  • Industrial and IoT devices where long-term data retention is necessary.

STMicroelectronics' commitment to quality and reliability is evident in the M24128-DRDW3TP/K EEPROM, making it a smart choice for designers and engineers looking for a dependable memory solution. Whether it's for saving sensitive calibration data or ensuring user settings are preserved, this EEPROM stands up to the challenge of providing consistent performance over its lifetime.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1587 $51.8088
57+ $1.7713 $100.9641
88+ $1.7159 $150.9992
121+ $1.6606 $200.9326
156+ $1.6052 $250.4112
209+ $1.4392 $300.7928
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,152 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess