EN
  • EN
  • DE

M24C01

Part No M24C01
Manufacturer STMicroelectronics
Description 16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit Serial I2C Bus EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210008-M24C01
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M24C01 CAD Model

Description

STMicroelectronics M24C01 Serial EEPROM

The M24C01 is a 1-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, designed for flexible, non-volatile storage solutions in a wide array of electronic applications. This compact memory module utilizes the I²C interface, which makes it ideal for applications that require efficient data storage with minimal pin count and a straightforward communication protocol.

Key Features

  • Memory Size: 1 Kbit (128 x 8 bits)
  • Interface: I²C (Two-wire Serial Interface)
  • Compatibility: Supports 400 kHz protocol for I²C
  • Supply Voltage Range: 2.5V to 5.5V
  • Write Cycle Time: 5 ms max
  • Write Endurance: 1 Million Write Cycles
  • Data Retention: 40 Years
  • Temperature Range: -40°C to +85°C (Industrial range)
  • Packaging: Available in SO8 and TSSOP8 packages

Applications

The versatility of the M24C01 makes it a suitable choice for a broad spectrum of applications, including:

  • Mobile and wearable devices
  • Medical electronics
  • Smart cards
  • Automotive modules
  • Industrial control systems
  • Consumer electronics

Reliability and Ease of Use

STMicroelectronics ensures that the M24C01 stands out for its reliability and ease of use. The EEPROM is designed for a high number of write cycles and a long data retention period, making it a preferred choice for systems that require frequent data updates or long-term data storage. The simple I²C interface facilitates easy integration into existing designs, enabling designers to leverage this non-volatile memory solution with minimal additional overhead.

Programming and Customization

Programming the M24C01 is straightforward, thanks to the I²C interface that allows for byte and page write modes. Additionally, the device features a hardware write control function, which provides an extra layer of data protection. This combination of features ensures that the M24C01 from STMicroelectronics is a highly adaptable and secure component for modern electronic designs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess