EN
  • EN
  • DE
  • IT

M24C02-RMN6TP

Part No M24C02-RMN6TP
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 2KBIT 400KHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 020790-M24C02-RMN6TP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name M24C02-R
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China, China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian M24C02-RMN6TP CAD Model

Description

The M24C02-RMN6TP is a 2 Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics, designed to provide flexible non-volatile data storage. Operating on the I²C bus interface, this EEPROM offers an array of features making it ideal for a wide range of applications across various industries.

Key Features

  • Memory Size: 2 Kbit (256 x 8 bits)
  • Interface Type: I²C (up to 400 kHz)
  • Operating Voltage Range: 1.8 V to 5.5 V, accommodating a variety of logic levels and system requirements.
  • Write Cycle Time: 5 ms maximum, enabling efficient data management and fast write operations.
  • Endurance: 1 million write cycles, guaranteeing a long operational lifespan for the memory cells.
  • Data Retention: Up to 40 years, ensuring the preservation of data over extended periods.
  • Package: SO8N, a small outline package that is suitable for space-constrained applications.

Applications

The M24C02-RMN6TP is versatile and can be used in a variety of applications, such as:

  • Consumer Electronics
  • Mobile Devices
  • Medical Devices
  • Industrial Automation
  • Automotive Systems

Device Security

This EEPROM comes with built-in write protect features, including a hardware write protect pin and software data protection, ensuring critical data integrity and preventing accidental data alteration.

Environmental Compliance

STMicroelectronics is committed to environmental sustainability. The M24C02-RMN6TP is compliant with the RoHS directive, which restricts the use of certain hazardous materials in electronic equipment, and is also halogen-free, minimizing the environmental impact.

Ordering Information

The M24C02-RMN6TP is available in tape and reel packaging, facilitating the ease of integration into automated PCB assembly processes, making it a convenient choice for mass production environments.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC EEPROM 16KBIT SPI 2MHZ 8SOPJ / EEPROM Memory IC 16Kb (1K x 16) SPI 2 MHz 8-SOP-J
Need more? Email Us
Zetta
64Kbit 1.7V~5.5V 1MHz I2C SOIC-8 Memory (ICs) RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0571
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0734
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6TSOC / EEPROM Memory IC 1Kb (256 x 4) 1-Wire® 2 µs 6-TSOC
Lowest to $2.0928
Maxim Integrated
EEPROM Serial-1Wire 20K-bit 80Pages x 256 5V 3-Pin TO-92
Lowest to $3.5882
Kioxia America, Inc.
IC FLASH 2GBIT PARALLEL 67VFBGA / FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 25 ns 67-VFBGA (6.5x8)
Lowest to $13.0388
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1141
ABLIC U.S.A. Inc.
IC EEPROM 1KBIT SPI 2MHZ 8SOPJ / EEPROM Memory IC 1Kb (64 x 16) SPI 2 MHz 8-SOP-J
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1193 $50.1060
895+ $0.1118 $100.0610
1,390+ $0.1080 $150.1200
1,995+ $0.1004 $200.2980
2,590+ $0.0967 $250.4530
3,230+ $0.0929 $300.0670
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188,530 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess