STMicroelectronics M24C04 Serial EEPROM
The M24C04 is a 4-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics. This device is part of the M24C series, which is designed to provide flexible, non-volatile storage solutions for various electronic applications. The M24C04 is optimized for use in many industrial and consumer products where reliable and dependable data storage is crucial.
Featuring a small footprint and low power consumption, the M24C04 is well-suited for applications where space is at a premium and energy efficiency is important. It operates across a voltage range of 2.5V to 5.5V, making it compatible with most microcontrollers and digital systems. Additionally, the device is available in several package options, including SO8, TSSOP8, and WLCSP, to fit different design requirements.
The M24C04 supports a bidirectional I²C bus and can communicate at speeds up to 400 kHz, allowing for quick data transfer. It has a built-in hardware write control feature, which provides write protection for the entire memory array or partial protection, depending on the application's needs. This feature is particularly useful for preventing accidental data corruption and ensuring data integrity.
One of the key advantages of the M24C04 is its endurance, with the EEPROM capable of 1 million write cycles and a data retention period of over 40 years. This durability makes it an excellent choice for applications where data may need to be frequently updated over the product's lifetime.
STMicroelectronics also provides a comprehensive set of tools and software support to facilitate the integration of the M24C04 into various designs. This includes application notes, programming guides, and software libraries that help reduce development time and ensure a smooth implementation process.
In summary, the M24C04 from STMicroelectronics is a robust, versatile, and reliable EEPROM solution that meets the needs of a wide range of data storage applications. Its combination of high endurance, flexible protection features, and support for I²C communication makes it an ideal choice for designers looking to incorporate non-volatile memory into their systems.