EN
  • EN
  • DE

M24C16

Part No M24C16
Manufacturer STMicroelectronics
Description 16Kbit, 8Kbit, 4Kbit, 2Kbit and 1Kbit Serial I2C Bus EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210031-M24C16
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M24C16 CAD Model

Description

Introducing the M24C16 from STMicroelectronics

The M24C16 is a state-of-the-art serial EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics, renowned for its high-quality semiconductor products. This compact, high-performance memory chip offers 16 Kbit of storage and utilizes the I²C (Inter-Integrated Circuit) serial interface, ensuring easy integration into a wide array of electronic systems and applications.

Designed with flexibility in mind, the M24C16 supports a bidirectional data bus and a significant amount of write cycles, rated at 1 million write cycles per byte with a data retention of 40 years, providing reliability and stability for long-term data storage. Its fast access time and low power consumption make it an ideal choice for embedded systems where efficiency is paramount.

Key Features of the M24C16:

  • Memory Size: 16 Kbits of EEPROM storage, organized as 2K x 8 bits, which allows for efficient data management and storage.
  • Interface: Two-wire I²C serial interface supports 100 kHz, 400 kHz, and 1 MHz clock frequencies, facilitating high-speed communication with microcontrollers and processors.
  • Write Cycle Time: Byte or page write in 5 ms max, enabling quick updates to stored data.
  • Write Cycles: High endurance with 1 million write cycles per byte and a data retention of 40 years, ensuring the longevity of stored data.
  • Operating Voltage Range: Wide range from 2.5 V to 5.5 V, making the M24C16 suitable for various power supply conditions.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, guaranteeing stable operation under extreme conditions.
  • Packaging: Available in a variety of packages, including SO8N, TSSOP8, UFDFPN8, and WLCSP, to fit different design requirements.

The M24C16 is also designed with security in mind, featuring a hardware write control option via the Write Protect (WP) pin. This feature prevents inadvertent writes to the memory during critical times such as power-up or power-down sequences.

Whether you're designing consumer electronics, automotive systems, or industrial control units, the M24C16 from STMicroelectronics provides a reliable and efficient solution for your non-volatile memory needs. Its robust design, coupled with the manufacturer's commitment to quality, makes it an excellent choice for designers looking to enhance their products with durable and dependable memory storage.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2102 $57.8050
670+ $0.1733 $116.1110
1,035+ $0.1675 $173.3625
1,430+ $0.1617 $231.2310
1,840+ $0.1571 $289.0640
2,460+ $0.1409 $346.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess