EN
  • EN
  • DE

M24C32-DRDW8TP/K

Part No M24C32-DRDW8TP/K
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface I²C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 4ms
Access Time 450 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M24C32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371455-M24C32-DRDW8TP/K
Ultra Librarian 3D Model Ultra Librarian M24C32-DRDW8TP/K CAD Model

Description

Product Overview: M24C32-DRDW8TP/K

The M24C32-DRDW8TP/K is a high-performance 32-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) module designed by STMicroelectronics, a leader in semiconductor solutions. This product is part of STMicroelectronics' M24C series, which is renowned for its robust design and reliability in storing non-volatile data.

Key Features

  • Memory Size: 32 Kbits of EEPROM, which is ideal for applications that require a small footprint for data storage without compromising on capacity.
  • Interface: The device supports a fast I²C serial interface with a speed of up to 400 kHz, providing quick and efficient communication with microcontrollers and other digital systems.
  • Supply Voltage: It operates across a wide supply voltage range from 2.5 V to 5.5 V, making it versatile for various electronic applications and compatible with many logic families.
  • Package: The EEPROM comes in an 8-pin TSSOP package, known for its small size and suitability for space-constrained applications.
  • Write Cycle Time: It features a 5 ms write cycle time for byte or page write, allowing for quick updates to stored data.
  • Endurance: The device offers high write endurance, capable of 1 million write cycles, and has a data retention of 100 years, ensuring the longevity and durability of the data storage.
  • Additional Features: The M24C32-DRDW8TP/K includes features such as byte and page write (up to 32 bytes), random and sequential read modes, and a write protect pin to prevent inadvertent writes.

Applications

The M24C32-DRDW8TP/K is suitable for a diverse range of applications where reliable and efficient non-volatile memory storage is crucial. These applications include:

  • Industrial and medical electronics
  • Consumer electronics such as personal media players and gaming devices
  • Automotive systems requiring long-term data retention
  • Telecommunication infrastructure
  • Portable devices where power efficiency and data integrity are essential

With its combination of features, the M24C32-DRDW8TP/K from STMicroelectronics represents a reliable and efficient solution for designers looking to integrate non-volatile memory into their systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4066 $58.9570
350+ $0.3337 $116.7950
540+ $0.3232 $174.5280
740+ $0.3128 $231.4720
955+ $0.3024 $288.7920
1,280+ $0.2711 $347.0080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess