EN
  • EN
  • DE

M24C32-WMN6

Part No M24C32-WMN6
Manufacturer STMicroelectronics
Description 64Kbit and 32Kbit Serial I²C Bus EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210038-M24C32-WMN6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M24C32-WMN6 CAD Model

Description

Product Overview: M24C32-WMN6 by STMicroelectronics

The M24C32-WMN6 is a 32-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer STMicroelectronics. This product is part of ST's M24C series, designed to provide flexible, non-volatile storage solutions for a wide range of electronic applications.

Key Features

  • Memory Size: The device offers a substantial storage capacity of 32-Kbits, organized as 4,096 x 8 bits, which is ideal for storing user-specific configuration data, device parameters, or small application programs.
  • Interface: It utilizes the I²C serial interface, which is a widely adopted protocol that allows for simple integration into most microcontroller-based systems. The I²C interface facilitates easy communication with a host controller at speeds up to 400 kHz.
  • Supply Voltage: The M24C32-WMN6 operates within a supply voltage range of 2.5V to 5.5V, making it suitable for use in both 3.3V and 5V systems.
  • Write Cycle Time: It boasts a fast write cycle time, with a typical EEPROM write completion time of 5 ms, allowing for efficient data handling and storage.
  • Package: The device comes in a compact SO8N package, which is ideal for space-constrained applications.
  • Endurance: High reliability is ensured with an endurance of 1 million write cycles and a data retention period of over 40 years, offering a stable and durable data storage solution.
  • Temperature Range: It can operate across a wide temperature range from -40°C to +85°C, making it suitable for industrial applications with harsh environmental conditions.

Applications

The M24C32-WMN6 EEPROM is versatile and can be used in a variety of applications including:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Medical devices
  • Telecommunication systems

This EEPROM device from STMicroelectronics is the ideal choice for designers looking for a reliable, high-performance non-volatile memory solution. Its robust feature set ensures that it can meet the needs of complex electronic systems while maintaining data integrity and system stability.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess