EN
  • EN
  • DE

M24C64-MN6T

Part No M24C64-MN6T
Manufacturer STMicroelectronics
Catalog EEPROM
Description 64Kbit and 32Kbit Serial I2C Bus EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305031-M24C64-MN6T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C64-MN6T CAD Model

Description

STMicroelectronics M24C64-MN6T EEPROM

The M24C64-MN6T is a 64-Kbit serial EEPROM device from STMicroelectronics, designed to provide robust, non-volatile memory storage. Utilizing advanced CMOS technology, it ensures high reliability and low power consumption, making it an ideal choice for a wide range of applications such as personal computers, medical devices, automotive systems, and consumer electronics.

This particular EEPROM, part of the M24C series, offers a significant amount of storage space, 64 Kbits, organized as 8,192 bytes of 8 bits each. The memory can be accessed through a high-speed I²C interface, which supports a 100 kHz standard mode, a 400 kHz fast mode, and a 1 MHz fast mode plus. This flexibility in communication speed allows the M24C64-MN6T to be compatible with a wide range of microcontroller or microprocessor interfaces.

One of the key features of the M24C64-MN6T is its byte and page write capability, with up to 32 bytes on a single page, enabling efficient data management and storage. The write cycle time is also quite fast, with a maximum of 5 ms, ensuring quick updates to the stored data.

The device operates across a wide voltage range, from 2.5 V to 5.5 V, which is particularly advantageous for systems that experience fluctuations in power supply or that require battery operation. Additionally, the M24C64-MN6T guarantees an extended temperature range (-40°C to +85°C), making it suitable for use in environments with varying temperature conditions.

For data protection, the M24C64-MN6T includes a write control feature. The hardware write protect pin (WP) allows device users to enable or disable the write protection, providing a safeguard against inadvertent writes that could compromise the integrity of the stored data.

STMicroelectronics has packaged this EEPROM in a compact 8-pin SO N package, which makes it easy to integrate into space-constrained designs. The M24C64-MN6T is also RoHS compliant and is designed with lead-free components, reflecting STMicroelectronics' commitment to environmental sustainability.

Overall, the M24C64-MN6T from STMicroelectronics is a high-quality, versatile memory solution that offers reliable storage with a rich set of features to meet the demands of modern electronic systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1244 $63.7320
70+ $1.7431 $122.0170
105+ $1.6888 $177.3240
145+ $1.6342 $236.9590
185+ $1.5797 $292.2445
245+ $1.4163 $346.9935
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess