SN74F174A Hex D-Type Flip-Flops with Clear
The SN74F174A from Texas Instruments is a high-performance, hex D-type flip-flop with a clear function. This integrated circuit is designed to provide reliable, high-speed operation in digital systems. Each flip-flop has an individual clear input which, when made high, will immediately set the output to low regardless of the other inputs.
The device features edge-triggered D-type inputs, which means that the state of the flip-flop is controlled by the data input (D) and the clock input (CLK). A change in the output state will only occur on the transition of the clock signal, providing precise control over data transfer in your system.
Key Features:
- Logic Type: Hex D-Type Flip-Flop
- Clear Feature: Individual clear inputs for each flip-flop
- Operating Voltage: 4.5V to 5.5V
- Output Current: -8mA / 8mA
- Propagation Delay Time: 9.5ns at 5V
- Operating Temperature: -40°C to 85°C
- Package / Case: 16-Pin Plastic DIP (PDIP), SOIC, SSOP
The SN74F174A is suitable for a variety of applications that require the storage or manipulation of data, such as registers, counters, and control circuits. Its robust design ensures that it can be used in demanding environments, and its standard pinout makes it compatible with a wide range of existing systems and breadboards.
Whether you're designing a new system or upgrading an existing one, the SN74F174A provides the performance and reliability you need. With Texas Instruments' reputation for quality, you can be confident that your designs will function as intended, even in the most challenging applications.
For detailed specifications and application notes, please refer to the official Texas Instruments datasheet for the SN74F174A.