EN
  • EN
  • DE

CD74AC10ME4

Part No CD74AC10ME4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 3CH 3-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features NAND Gate IC 3 Channel - 14-SOIC
Manufacturer Texas Instruments
Series 74AC
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name 74AC10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866136-CD74AC10ME4
Ultra Librarian 3D Model Ultra Librarian CD74AC10ME4 CAD Model

Description

Product Overview: CD74AC10ME4 - Texas Instruments

The CD74AC10ME4 is a high-performance, triple 3-input NAND gate integrated circuit designed and manufactured by Texas Instruments. This advanced logic gate is part of the AC series, which is renowned for its fast switching speeds and robust performance. The device is specifically engineered to operate with a 5V power supply, making it ideal for a wide array of digital applications.

Key Features

  • Logic Type: Triple 3-Input NAND Gate
  • Operating Voltage: 2V to 6V, with 5V typical operation for optimal performance
  • High-Speed: tPD 8.5 ns (typ) at VCC = 5V
  • Drive Capability: Capable of driving 50 Ohm transmission lines
  • ICC Reduced: Reduced power consumption by 50% compared to standard AC types on a 5V supply
  • Temperature Range: -55°C to 125°C, suitable for industrial and automotive applications
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

Applications

The CD74AC10ME4 is versatile and can be used in a variety of digital circuits. It is commonly employed in the following applications:

  • Logic function implementation
  • Signal processing
  • Control systems
  • Communication systems
  • Data processing equipment
  • Instrumentation and measurement systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The CD74AC10ME4 is no exception, with stringent quality control and testing procedures in place to ensure it meets the industry standards. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacturing.

Ordering Information

To order or to find more information about the CD74AC10ME4, visit the Texas Instruments official website or contact an authorized distributor. Ensure you are viewing the most current product data and availability to make an informed purchase decision.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess