EN
  • EN
  • DE

TMS320DM648CUTD7

Part No TMS320DM648CUTD7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 529FCBGA / DSP Fixed-Point 32bit 720MHz 5760MIPS Automotive 529-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 720MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 90°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 797437-TMS320DM648CUTD7
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM648
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM648CUTD7 CAD Model

Description

Texas Instruments TMS320DM648CUTD7 Digital Signal Processor

The TMS320DM648CUTD7 from Texas Instruments is a high-performance digital signal processor (DSP) that is part of the TMS320C64x family. This DSP is designed to meet the intense processing requirements of modern audio, video, and telecommunications applications, providing a robust solution for designers looking to integrate advanced multimedia capabilities into their products.

At the core of the TMS320DM648CUTD7 is a powerful C64x+ DSP core that operates at a frequency of up to 1 GHz, delivering up to 8000 MIPS (Million Instructions Per Second). This exceptional processing power allows for efficient handling of complex algorithms and high-speed data processing tasks. The device also features a large 1MB of on-chip L2 cache, which can be configured as mapped RAM, cache, or a combination of both, to optimize performance for specific applications.

The TMS320DM648CUTD7 supports a wide range of peripherals and interfaces, making it highly versatile for system integration. It includes a host of connectivity options such as a Gigabit Ethernet MAC, high-definition video interface (HDVICP), and multiple serial ports. These features enable the DSP to handle multiple data streams concurrently, making it ideal for applications such as digital media servers, video conferencing systems, and real-time image processing.

The device is equipped with an integrated memory controller that supports DDR2, providing fast and efficient access to external memory. Additionally, the TMS320DM648CUTD7 comes with an array of internal DMA channels that facilitate high-speed data movement without burdening the CPU, thereby enhancing overall system throughput.

Texas Instruments provides extensive support for the TMS320DM648CUTD7 with a comprehensive suite of development tools, software libraries, and reference designs. This support helps to reduce development time and allows designers to focus on creating innovative products with advanced features and capabilities.

Overall, the TMS320DM648CUTD7 is a sophisticated DSP that offers a balance of high performance, flexibility, and ease of use, making it an excellent choice for a wide array of multimedia processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess