EN
  • EN
  • DE

BUF602IDBVTG4

Part No BUF602IDBVTG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 1GHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Buffer
Number of Circuits 1
Slew Rate 8000 V/μs
Gain Bandwidth Product (GBP) 1GHz
Current - Input Bias 3μA
Voltage - Input Offset 16mV
Operating Supply Current 5.8mA
Channel Output Current 60mA
Supply Voltage - Operating 2.8 V to 12.6 V, ±1.4 V to 6.3 V
Temperature Range - Operating -45°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1025100-BUF602IDBVTG4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Multimedia, Clock & Timing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian BUF602IDBVTG4 CAD Model

Description

Product Overview: BUF602IDBVTG4 from Texas Instruments

The BUF602IDBVTG4 is a high-performance, fast buffer designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This buffer is part of TI's extensive range of high-speed amplifiers that are engineered to provide exceptional signal fidelity and bandwidth for a wide array of applications. The BUF602IDBVTG4 is particularly suitable for professional video electronics, test and measurement equipment, and high-speed data acquisition systems.

Key Features

  • High Bandwidth: The BUF602IDBVTG4 offers a wide bandwidth that is ideal for processing high-speed signals without significant distortion, ensuring that the integrity of the signal is maintained throughout the system.
  • Fast Slew Rate: With a fast slew rate, this buffer is capable of handling rapid changes in input signals, which is crucial for maintaining the sharpness and accuracy of pulses and waveforms in high-speed applications.
  • Low Distortion: The device is designed with low harmonic distortion, which is essential for applications requiring high precision and minimal signal alteration.
  • High Output Current: The BUF602IDBVTG4 can deliver a high output current, making it suitable for driving heavy loads or for use in power-hungry applications.

Applications

  • Professional video equipment
  • Test and measurement systems
  • High-speed data acquisition
  • Communication systems
  • Active filtering

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the BUF602IDBVTG4 is no exception. This product is built to meet high standards, ensuring stable performance over a wide range of temperatures and operating conditions. The device is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

Package and Availability

The BUF602IDBVTG4 comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Its small footprint allows for efficient use of board space without compromising on performance. The product is available through various distributors, and detailed technical documentation can be found on the Texas Instruments website to assist designers in integrating this buffer into their projects.

With its combination of speed, power, and precision, the BUF602IDBVTG4 from Texas Instruments stands out as a reliable choice for professionals seeking to enhance their electronic designs with a high-quality buffer solution.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8408 $54.8856
16+ $6.4335 $102.9360
25+ $6.2325 $155.8125
34+ $6.0314 $205.0676
43+ $5.8304 $250.7072
58+ $5.2272 $303.1776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,260 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess