EN
  • EN
  • DE

M25P40-VMN6T

Part No M25P40-VMN6T
Manufacturer STMicroelectronics
Description 4 Mbit, Low Voltage, Serial Flash Memory With 40MHz SPI Bus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210079-M25P40-VMN6T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M25P40-VMN6T CAD Model

Description

STMicroelectronics M25P40-VMN6T Flash Memory

The M25P40-VMN6T is a 4 Mbit (512K x 8) serial Flash memory device with advanced write protection mechanisms, manufactured by STMicroelectronics. It is designed to be a high-performance memory solution for a wide range of applications including embedded systems, telecommunications, networking, and industrial electronics.

Key Features:

  • Memory Size: 4 Mbit (512K x 8)
  • Interface Type: Serial Peripheral Interface (SPI)
  • Operating Voltage: 2.7V to 3.6V
  • Frequency: Clock frequency up to 75 MHz
  • Package: SO-8N
  • Temperature Range: -40°C to +85°C
  • Advanced Security: Features software and hardware write protection, including lockable 64-bit OTP space
  • Performance: High performance with 100,000 write cycles per sector and more than 20 years of data retention

The M25P40-VMN6T utilizes a serial peripheral interface for communication, allowing for easy integration into a wide array of designs. It supports standard SPI, Dual SPI, and Quad SPI, enabling high data transfer rates. This flexibility makes the M25P40-VMN6T an excellent choice for systems that require fast access to large amounts of non-volatile memory.

STMicroelectronics has equipped the M25P40-VMN6T with advanced security features. The memory device includes a lockable 64-bit one-time programmable (OTP) area where critical system parameters can be stored securely. Furthermore, the device offers flexible write protection mechanisms, providing designers with the tools they need to protect their code and data from unauthorized access.

The robust design of the M25P40-VMN6T guarantees a minimum of 100,000 write cycles per sector and a data retention period of over 20 years, ensuring reliability and longevity for applications that demand consistent performance over an extended period. Its wide operating temperature range makes it suitable for use in environments with extreme conditions.

In summary, the M25P40-VMN6T from STMicroelectronics is a versatile and reliable Flash memory device that offers high-speed data transfer, robust security features, and a long lifespan, making it an ideal choice for a variety of demanding applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0073 $50.1825
61+ $1.6471 $100.4731
95+ $1.5956 $151.5820
130+ $1.5441 $200.7330
168+ $1.4927 $250.7736
225+ $1.3382 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess