STMicroelectronics M25PE10-VMN6 Serial Flash Memory
The M25PE10-VMN6 is a high-performance 1 Mbit (128K x 8) serial Flash memory device from STMicroelectronics, designed for a wide range of applications requiring efficient and reliable non-volatile data storage. With its SPI (Serial Peripheral Interface) compatibility, this memory chip provides designers with a flexible and easy-to-integrate solution for their embedded systems.
Key Features
- Memory Size: 1 Mbit of Flash memory, organized as 128K bytes of 8 bits, catering to applications that require ample storage for firmware, parameters, or boot code.
- Operating Voltage Range: The device operates over a wide power supply range of 2.7V to 3.6V, making it suitable for various low-power electronic devices.
- High Performance: Fast read access time and high-speed clock frequency (up to 75 MHz) ensure quick data retrieval, enhancing overall system performance.
- Programmable: Page programming (up to 256 bytes) allows for efficient and flexible programming, adapting to different data storage needs.
- Sector Erase: The memory is divided into sectors that can be erased independently, facilitating better memory management and optimization.
- Endurance: The M25PE10-VMN6 offers high cycling endurance and data retention, with a typical endurance of 100,000 program/erase cycles per sector and a data retention of 20 years.
- Low Power Consumption: Innovative design techniques provide low power consumption during operation and standby, an essential feature for portable and battery-powered applications.
- Security: The device includes a Write Protect (WP) pin and a hardware lock feature to prevent inadvertent writes, ensuring data integrity.
Applications
The M25PE10-VMN6 is versatile and can be used in a variety of applications, such as:
- Embedded microcontroller storage
- Boot code storage for systems with processors
- Parameter storage for networking hardware
- Code shadowing for fast execution from serial memory
- Data logging and storage for industrial applications
In summary, the M25PE10-VMN6 from STMicroelectronics is a robust, reliable, and high-performance serial Flash memory chip that offers designers a compact, efficient, and flexible storage solution suitable for a broad range of electronic applications.