EN
  • EN
  • DE
  • IT

M27C2001-70C6

Part No M27C2001-70C6
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Description IC OTP 2MBIT 70NS 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 2Mb (256K x 8)
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC (11.35x13.89)
Manufacturer Homepage www.st.com
Win Source Part Number 710997-M27C2001-70C6
Popularity Medium
Supply and Demand Status Balance
Family Name M27C2001
Introduction Date April 01, 1999
ECCN EAR99
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian M27C2001-70C6 CAD Model

Description

STMicroelectronics M27C2001-70C6 EPROM Overview

The M27C2001-70C6 is a high-speed 2 Mbit (256Kb x8) UV erasable and programmable read-only memory (EPROM) device from STMicroelectronics, renowned for its reliability and performance. Designed for applications that require storage of large programs, this EPROM is suitable for use in a wide variety of microprocessor systems and is particularly ideal for applications such as firmware storage, device configuration, and boot processes where data integrity and consistent performance are paramount.

Key Features

  • Memory Capacity: Offers a substantial 2 Mbit storage capacity which is organized as 256K by 8 bits, providing ample space for complex programs and data sets.
  • Access Time: The M27C2001-70C6 boasts a fast access time of 70ns, ensuring quick data retrieval and efficient operation in time-sensitive applications.
  • Programming Voltage: This device supports a single 5V power supply for read operations, with a 12.5V VPP for programming, making it compatible with a wide range of system designs.
  • UV Erasable: The data stored in the EPROM can be erased by exposure to ultraviolet light, allowing the device to be reused and reprogrammed as needed, which is cost-effective for prototyping and development phases.
  • Package: It comes in a 32-pin Ceramic DIP (CDIP) package, which is known for its durability and ease of handling in various circuit assemblies.

Applications

The M27C2001-70C6 is versatile and can be integrated into a diverse range of systems, including:

  • Embedded systems
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the M27C2001-70C6 is no exception. It is manufactured to meet the highest industry standards, ensuring both robustness and longevity in the most demanding environments. The device also goes through rigorous testing to guarantee its performance and reliability.

With its combination of capacity, speed, and flexibility, the M27C2001-70C6 is an excellent choice for designers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess