EN
  • EN
  • DE
  • IT

M27C2001-90C1

Part No M27C2001-90C1
Manufacturer STMicroelectronics
Catalog Memory
Description Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 90 ns
Mounting SMD (SMT)
Case / Package PLCC
Input Capacitance 6 pF
Interface Parallel
Maximum Operating Temperature 70 °C
Memory Size 2 MB
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Nominal Supply Current 30 mA
Operating Supply Current 30 mA
Operating Supply Voltage 5 V
Packaging Bulk
RoHS Compliant
Win Source Part Number 1073518-M27C2001-90C1
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C2001-90C1 CAD Model

Description

Product Overview: M27C2001-90C1

The M27C2001-90C1 is a high-performance 2Mbit (256Kb x8) UV EPROM from STMicroelectronics, renowned for its reliability and versatility in a wide array of applications. This device is ideal for use in systems that require a robust, non-volatile memory solution with a large data storage capacity.

Key Features

  • Memory Size: 2 Mbit (256Kb x 8)
  • Access Time: 90 ns
  • Programming Voltage: 12.75V ± 0.25V
  • Single 5V ± 10% Supply: Simplifies the power design of the system.
  • Programming and Erasure Modes: The device supports byte-by-byte programming and can be erased using ultraviolet light, providing flexibility for code updates and data management.
  • Extended Temperature Range: The device operates within a temperature range of -40°C to +125°C, making it suitable for industrial applications.
  • Package Type: The M27C2001-90C1 comes in a 32-pin Ceramic DIP (CDIP) package, ensuring durability and ease of handling.

Applications

The M27C2001-90C1 is designed for use in a variety of applications where long-term data storage is crucial. These include:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive electronics
  • Telecommunication systems
  • Industrial control systems
  • Medical devices

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M27C2001-90C1 EPROM is manufactured using a CMOS process that ensures low power consumption and high endurance. With its UV erasable technology, this device provides users with the ease of reprogramming while maintaining data integrity over time. Each unit undergoes rigorous testing to guarantee performance across its specified temperature range and to ensure compliance with industry standards for reliability and durability.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess