EN
  • EN
  • DE

M29F200BB45N1

Part No M29F200BB45N1
Manufacturer STMicroelectronics
Catalog Flash
Description IC FLASH 2MBIT PARALLEL 48TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH - NOR Memory IC 2Mb (256K x 8, 128K x 16) Parallel 45 ns 48-TSOP
Manufacturer STMicroelectronics
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.724", 18.40mm Width)
Case / Package 48-TSOP
Family Name M29F200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.32.0071
Quantity per package 96
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880583-M29F200BB45N1
Ultra Librarian 3D Model Ultra Librarian M29F200BB45N1 CAD Model

Description

STMicroelectronics M29F200BB45N1 Flash Memory

The M29F200BB45N1 is a versatile, high-performance 2 Mbit (2,097,152 bits) Flash memory device from STMicroelectronics, designed to meet the rigorous demands of embedded applications. This non-volatile memory component offers an excellent solution for firmware storage and updates, with its ability to be electrically erased and reprogrammed. The M29F200BB45N1 is part of the well-established Flash memory family that has been widely adopted across various sectors, including consumer electronics, automotive, and industrial control systems.

Constructed with a boot block architecture, the M29F200BB45N1 features a memory array divided into uniform blocks, including a protected boot block sector designed for safe storage of critical boot code. This block can be located at either the top or bottom of the memory address space, depending on the specific variant of the device. The device operates on a single 5V power supply, making it compatible with many legacy systems and simplifying power management in mixed-voltage designs.

The M29F200BB45N1 has a fast access time of 45 ns, allowing quick read operations, which is crucial for high-speed microprocessors and the efficient execution of code. It supports bytewide (x8) or wordwide (x16) bus operations, providing flexibility in interfacing with different types of microcontrollers or processors. The programming of the device is made easier by the fact that it can be performed in standard EPROM programmers, ensuring a wide range of development tools compatibility.

For data protection, the M29F200BB45N1 features a hardware-based write protection mechanism. A dedicated pin is used to enable or disable write operations, thereby preventing accidental data corruption during power transitions or system malfunctions. Additionally, the device offers a status register that provides a means for detecting the completion of programming operations, ensuring data integrity during write cycles.

In summary, the M29F200BB45N1 from STMicroelectronics is a reliable and flexible Flash memory solution, suitable for a wide array of applications where data storage integrity and operational efficiency are paramount. Its robust design, coupled with easy programmability and protection features, makes it an ideal choice for developers looking to integrate stable non-volatile memory into their designs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TFBGA / FLASH Memory IC 8Mb (512K x 16) Parallel 70 ns 48-TFBGA
Lowest to $3.2176
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415
Microchip Technology
Parallel Flash, 2.7 - 3.6 V, 16 Mbit, x16, 70 ns, -40°C to +85°C, TSOP-48, RoHS
Lowest to $60.5093
Intel
Contact for details
Lowest to $192.5004

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess