EN
  • EN
  • DE

STEVAL-IFS002V1

Part No STEVAL-IFS002V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Box
Product Status Obsolete
Sensor Type Gyroscope and Accelerometer
Sensing Range ±2g, 8g
Interface Analog and Digital
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LIS302ALB, LIS302DL
Other Names STEVAL-IFS002V1,497-8375
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1283663-STEVAL-IFS002V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFS002V1 CAD Model

Description

STEVAL-IFS002V1 - Smart Motion Sensor Evaluation Board from STMicroelectronics

The STEVAL-IFS002V1 is a sophisticated evaluation board from STMicroelectronics, specifically designed to showcase the capabilities of their state-of-the-art smart motion sensors. This evaluation platform is tailored for professionals and hobbyists alike, who are looking to explore the functionalities of motion sensing in various applications such as IoT devices, gaming, virtual reality, and industrial monitoring systems.

At the heart of the STEVAL-IFS002V1 is a powerful MEMS sensor, which is capable of detecting acceleration and orientation with high precision and reliability. This sensor provides vital data that can be used to track movement, position, and tilt, making it an ideal component for creating interactive and responsive gadgets.

Key Features:

  • High-Performance MEMS Sensor: The board integrates a high-quality MEMS sensor for accurate motion detection, enabling developers to implement features such as gesture recognition, free-fall detection, and 6D orientation.
  • Versatile Connectivity: Equipped with a variety of output interfaces, including I2C, SPI, and GPIO, the STEVAL-IFS002V1 offers flexible connection options for seamless integration with other microcontroller units (MCUs) or embedded systems.
  • Compact Design: With its small form factor, the evaluation board can be easily integrated into prototypes or existing designs without occupying much space.
  • Software Support: STMicroelectronics provides comprehensive software tools and libraries to facilitate development, enabling rapid prototyping and testing of sensor functionalities.
  • Diverse Applications: The board is suitable for a wide range of applications, from consumer electronics to industrial automation, thanks to its robust sensor performance and adaptability.

Developers can leverage the STEVAL-IFS002V1 to experiment with advanced motion detection algorithms and create interactive user interfaces. The board's compatibility with the STM32 Nucleo ecosystem further simplifies the development process, allowing for easy expansion and customization.

Whether you are a seasoned engineer or a tech enthusiast, the STEVAL-IFS002V1 from STMicroelectronics is an excellent tool to bring your motion-sensing projects to life. Its rich feature set and ease of use make it a valuable addition to any developer's toolkit.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
Analog Devices Inc.
BOARD DEV/DATALOGGER ADXL343Z
Need more? Email Us
Analog Devices Inc.
BOARD EVAL TILT 2 AXIS ADXL203
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Analog Devices Inc.
BOARD EVAL ADXL362 MOTION SWITCH
Need more? Email Us
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess