EN
  • EN
  • DE

KITMMA9550LEVM

Part No KITMMA9550LEVM
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Sensors
Description KIT EVALUATION FOR MMA955XL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g
Interface I2C
Sensitivity 0.061mg/LSB, 0.122mg/LSB, 0.244mg/LSB
Embedded No
Supplied Contents Board(s), Cable(s)
Utilized IC / Part MMA955XL
Win Source Part Number 764083-KITMMA9550LEVM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KITMMA9550LEVM CAD Model

Description

NXP KITMMA9550LEVM Evaluation Kit

The NXP KITMMA9550LEVM is an evaluation kit designed for the assessment and development of applications using the MMA9550L Intelligent Motion-Sensing Platform. The MMA9550L is a sophisticated, multi-functional sensor device that combines a 3-axis accelerometer with an embedded microcontroller to provide a versatile and powerful solution for motion-based applications.

The evaluation kit is an essential tool for engineers and developers who aim to explore the capabilities of the MMA9550L sensor in various scenarios such as consumer electronics, automotive systems, and industrial controls. With this kit, users can rapidly prototype and test their ideas, reducing development time and accelerating the path to market for their products.

Key Features:

  • Integrated 3-Axis Accelerometer: The MMA9550L features a high-resolution 3-axis accelerometer, providing precise motion detection and enabling applications like tilt sensing, orientation detection, and free-fall detection.
  • Embedded Microcontroller: The device includes a powerful 32-bit microcontroller for advanced data processing and algorithm execution directly on the sensor, minimizing the workload on the host processor.
  • Customizable Firmware: Users can develop custom firmware to run on the embedded microcontroller, allowing for tailored sensor behavior and specialized motion detection algorithms.
  • Comprehensive Development Tools: The KITMMA9550LEVM comes with a suite of software tools and documentation to assist in the evaluation and programming of the sensor, including NXP's Sensor Toolbox software.
  • Easy Connectivity: The evaluation kit provides a variety of connectivity options, including I2C and SPI interfaces, making it easy to integrate with a wide range of microcontroller platforms.

Overall, the NXP KITMMA9550LEVM is an excellent starting point for developers looking to harness the power of the MMA9550L sensor in their motion-based applications. With its comprehensive feature set and robust development support, this kit lays the groundwork for innovative and responsive products that meet the demands of a dynamic market.

You May Also Be Interested in

Memsic Inc.
BOARD EVAL MMC34160 MAGN SENSOR
Need more? Email Us
NXP / Nexperia
KIT EVAL 3AXIS ANLG ACCELEROMETR / Micro Machined Accelerometer Board
Need more? Email Us
Murata Electronics North America
KIT DEMO ACCELEROMETER SCA3100
Need more? Email Us
TDK Corporation
Miniature Dual-Axis OIS Optimized MEMS Gyroscope
Lowest to $4.8267
Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us
Texas Instruments
EVAL MODULE TMP75C / TMP75 Temperature and Humidity Sensor Evaluation Board Win 7 OS
Need more? Email Us
Maxim Integrated
MAX6639 EVALUATION KIT / EVALUATION KIT FOR MAX6639/F
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR LPY530AL / LPY530AL Gyroscope Sensor Demonstration Board
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess