STMicroelectronics M29W160EB Flash Memory
The M29W160EB is a 16 Mbit (2Mb x8 or 1Mb x16) non-volatile flash memory module produced by STMicroelectronics. This memory device combines high density, low power consumption, and the convenience of a fast programming time, making it an ideal choice for a wide range of applications such as automotive electronics, boot code storage, and firmware updates for consumer electronics.
Key Features:
- Memory Size: 16 Mbit of storage, organized as either 2M x 8bits (byte mode) or 1M x 16bits (word mode), providing flexible data storage options for different system requirements.
- Versatile Supply Voltage: Operating with a supply voltage between 2.7V to 3.6V, the M29W160EB can easily integrate into various electronic systems without the need for complex power management.
- Programming Speed: Features fast programming capabilities, allowing for efficient updates and reduced downtime during firmware upgrades.
- Access Time: Offers an access time of 70ns, ensuring quick data retrieval and high system performance.
- Temperature Range: Designed to operate within an industrial temperature range, from -40°C to +85°C, making it reliable for use in harsh environments.
- Low Power Consumption: Incorporates deep power-down mode to minimize power usage when the device is not in active use, thereby extending the battery life of portable devices.
- Protection: The memory module provides features such as block protection and a hardware reset pin, ensuring data integrity and security.
- Compatibility: Compatible with JEDEC standards, the M29W160EB ensures interoperability with a wide range of hardware and software solutions.
Applications:
The M29W160EB is suited for a multitude of applications that require reliable and durable non-volatile memory storage. This includes but is not limited to:
- Automotive systems
- Boot code storage in computers and servers
- Firmware updates in consumer electronics like set-top boxes and televisions
- Embedded systems requiring frequent code or data updates
With its robust design and comprehensive features, the M29W160EB from STMicroelectronics is a high-quality choice for designers and engineers looking to incorporate a dependable flash memory solution into their products.