EN
  • EN
  • DE

M29W160ET70N6T

Part No M29W160ET70N6T
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Mounting SMD (SMT)
Case / Package TSOP
Data Bus Width 16 b
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Memory Size 2 MB
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
RoHS Non-Compliant
Win Source Part Number 1001668-M29W160ET70N6T
Categories Memory
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M29W160ET70N6T CAD Model

Description

STMicroelectronics M29W160ET70N6T Flash Memory

The STMicroelectronics M29W160ET70N6T is a high-performance 16Mbit (2Mb x8 or 1Mb x16) Flash memory device, which is designed to cater to a wide range of applications that require fast and reliable non-volatile storage. This device is particularly well-suited for applications in the telecommunications, automotive, and industrial sectors, where durability and dependability are paramount.

Key Features

  • Memory Size: 16 Mbit (2Mb x8 or 1Mb x16)
  • Supply Voltage: 2.7V to 3.6V, which is ideal for battery-powered devices and low-power applications.
  • Access Time: 70ns, ensuring quick read operations which is crucial for high-performance systems.
  • Programming Time: 10µs per byte/word typical, which means efficient programming for faster device throughput.
  • Boot Block: Features a boot block that allows for secure firmware storage, ensuring reliable booting of the system.
  • Temperature Range: Operates across an extended temperature range, making it suitable for harsh environments.
  • Package: Available in a TSOP48 package, which is compact and ideal for space-constrained applications.
  • Security: Offers hardware protection features, including a lockable boot block to safeguard system firmware.

Advanced Technology

The M29W160ET70N6T is built on STMicroelectronics' advanced memory technology, ensuring high reliability and performance. The device supports a uniform block architecture and has an erase cycle endurance of 10,000 cycles, with a data retention of 20 years, which is critical for applications where long-term data integrity is required.

Easy Integration

This Flash memory is designed for easy integration into a variety of systems. It is compatible with JEDEC standards, ensuring interoperability with standard interfaces. Its flexible bank structure allows for easy code and data storage management, while the status register provides a comprehensive set of status information to the system controller, facilitating efficient system design and troubleshooting.

Conclusion

Overall, the M29W160ET70N6T from STMicroelectronics offers a robust and flexible solution for systems that demand reliable non-volatile memory storage. With its fast access times, low power consumption, and advanced security features, it stands as a superior choice for designers looking to enhance their products with high-quality Flash memory.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess