EN
  • EN
  • DE

M34E02-FDW6TP

Part No M34E02-FDW6TP
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 2KBIT 400KHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1065123-M34E02-FDW6TP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M34E02-FDW6TP CAD Model

Description

Introducing the M34E02-FDW6TP EEPROM by STMicroelectronics

The M34E02-FDW6TP is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the reputable semiconductor manufacturer, STMicroelectronics. Designed to provide efficient data storage solutions, this device caters to a wide array of applications ranging from industrial automation to consumer electronics, where reliable and persistent memory storage is crucial.

With a storage capacity of 2 Kbits, the M34E02-FDW6TP provides ample space for configuration parameters, setup data, and small application logs. Its serial I²C bus interface ensures easy integration into existing designs, allowing for simple communication with microcontrollers and other digital devices.

Key Features

  • Size and Organization: The EEPROM offers a 2 Kbit capacity organized as 256 x 8 bits, which is ideal for storing non-volatile data that must be preserved during power cycles.
  • Write Cycle Time: Fast write cycle times of 5 ms (typical) allow for quick data updates, minimizing delays in system performance.
  • Operating Voltage Range: It operates over a wide voltage range from 1.8 V to 5.5 V, making it suitable for use in low-power and standard applications alike.
  • Data Retention: The device guarantees data retention of up to 40 years, ensuring the longevity of the stored information.
  • Endurance: The EEPROM boasts an endurance of at least 1 million write cycles, highlighting its reliability and durability in demanding environments.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, providing stable performance under extreme conditions.
  • Package: The M34E02-FDW6TP comes in a compact 8-lead TSSOP package, which is suitable for space-constrained applications.

Applications

The versatility of the M34E02-FDW6TP allows it to be integrated into a wide variety of applications. It is particularly well-suited for:

  • Smart cards and identification systems
  • Industrial and medical equipment calibration data storage
  • Automotive systems where robust data retention is necessary
  • Consumer electronics for configuration and user preference memory
  • Portable devices where power efficiency is a key concern

STMicroelectronics' commitment to quality ensures that the M34E02-FDW6TP EEPROM stands out as a reliable choice for designers looking to enhance their data storage capabilities with a trusted and efficient solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1538 $50.7540
795+ $0.1262 $100.3290
1,230+ $0.1223 $150.4290
1,695+ $0.1183 $200.5185
2,190+ $0.1144 $250.5360
2,925+ $0.1026 $300.1050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161,400 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess