The only official website & email suffix are win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

M41T11MH6E

Part No M41T11MH6E
Manufacturer STMicroelectronics
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 28-SOIC
Datasheet
Sample
ECAD Module
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $100.236 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$134.3290
$134.329
2+
$129.8510
$259.702
3+
$116.4180
$349.254
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,560 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Leap Year, NVSRAM
Memory Size 56B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 3.5 V
Current - Timekeeping (Max) 70μA @ 2V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOH
Win Source Part Number 207120-M41T11MH6E

Description

STMicroelectronics M41T11MH6E Real-time Clock

The M41T11MH6E from STMicroelectronics is a low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator (external crystal controlled) and an embedded crystal. This high-quality RTC module provides a wealth of features suitable for a wide range of applications that require accurate timekeeping, extended battery life, and reliable operation.

This device offers a serial I2C interface which allows for easy integration into various microcontroller-based systems. The M41T11MH6E supports a wide voltage range from 2.7V to 5.5V, making it versatile for both 3V and 5V power supplies. This flexibility ensures that it can be used in various applications, from industrial to consumer electronics.

The M41T11MH6E comes with an array of features that include a programmable alarm, a square-wave output, and a century flag. The programmable alarm can be set to trigger on a specific minute, hour, day, or date, providing a convenient interrupt for microcontrollers. The square-wave output can be programmed to generate a signal at selectable frequencies, useful for timing and control purposes.

Additionally, the RTC maintains seconds, minutes, hours, day, date, month, and year information, with automatic leap year correction valid up to 2100. The clock operates in either 24-hour or 12-hour format with an AM/PM indicator, catering to different time format preferences.

For data security, the M41T11MH6E is equipped with a battery-backed SRAM, which ensures that data is retained even when the main power supply is lost. The device also includes a low-battery detection circuit that signals when the backup battery needs replacement, ensuring uninterrupted operation.

Designed with a small footprint, the M41T11MH6E is available in an 8-pin SOIC or TSSOP package, making it an ideal choice for space-constrained applications. Its robustness, combined with STMicroelectronics' commitment to quality, makes the M41T11MH6E a reliable and essential component for timekeeping functions in a multitude of devices.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.