EN
  • EN
  • DE

M41T80

Part No M41T80
Manufacturer STMicroelectronics
Description SERIAL ACCESS RTC WITH ALARMS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210574-M41T80
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M41T80 CAD Model

Description

STMicroelectronics M41T80 Serial Real-time Clock

The M41T80 from STMicroelectronics is a versatile and low-power serial real-time clock (RTC) with a built-in 32.768 kHz oscillator. This compact and highly integrated component is designed to provide a wealth of features to systems that require accurate timekeeping, calendar functions, and multiple alarm settings. It is an ideal choice for a wide range of applications, including industrial control systems, network servers, data loggers, and consumer electronics.

One of the key features of the M41T80 is its I2C interface, which allows for easy integration into most microcontroller-based systems. This interface provides a simple two-wire serial connection for communication, enabling the device to be connected to a host microcontroller with minimal wiring complexity. The M41T80 supports a wide voltage range, typically from 2.7V to 5.5V, making it suitable for both 3V and 5V power supply systems.

The device offers a comprehensive set of timekeeping features, including seconds, minutes, hours, day, date, month, and year information, with automatic leap year correction valid up to the year 2099. Additionally, the M41T80 incorporates four alarm registers that can be programmed to trigger on a minute, hour, day, or month basis, providing flexibility for various alarm requirements.

One of the standout attributes of the M41T80 is its ultra-low power consumption. This makes it an excellent choice for battery-powered applications where power efficiency is critical. The RTC also includes a battery-backup input pin that allows the clock to continue keeping time even when the main power supply is lost, ensuring consistent timekeeping across power cycles.

Other notable features include a programmable square-wave output, a watchdog timer, and a software clock calibration mechanism to compensate for crystal frequency deviation due to temperature. The M41T80's small package options, such as SO8N and TSSOP8, provide a space-saving solution for PCB designs.

In summary, the STMicroelectronics M41T80 is a feature-rich real-time clock that offers high accuracy, low power consumption, and a wide array of programmable functions, making it an excellent choice for sophisticated timekeeping applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7531 $233.4610
400+ $0.7277 $291.0800
535+ $0.6526 $349.1410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess