EN
  • EN
  • DE

M48T37V-10MH1TR

Part No M48T37V-10MH1TR
Manufacturer STMicroelectronics
Description 3.3V-5V 256 Kbit 32Kb x8 TIMEKEEPER SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1210619-M48T37V-10MH1TR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48T37V-10MH1TR CAD Model

Description

The M48T37V-10MH1TR is a high-quality Timekeeper SRAM product from STMicroelectronics, designed to provide a reliable and integrated battery-backed SRAM and real-time clock (RTC) solution for a wide range of applications. This particular device features a 3.3V 64 Kbit (8K x 8) non-volatile static RAM and clock, making it an excellent choice for systems that require data and timekeeping to be preserved across power cycles.

Key Features

  • Integrated Power Supply: The device comes with an embedded lithium energy cell that maintains calendar and SRAM operation in the absence of an external power supply.
  • Real-Time Clock (RTC): It includes a real-time clock capable of tracking seconds, minutes, hours, day, date, month, and year until the year 2100, with leap year compensation.
  • Low Power Consumption: Designed for low power consumption, it helps to extend the life of the battery and reduce system power requirements.
  • Byte-Wide SRAM Interface: The M48T37V-10MH1TR offers a simple byte-wide interface that is easily interfaced with most microcontrollers and microprocessors.
  • Automatic Power-Fail Chip Deselect and Write Protection: These features ensure that when VCC falls below a certain threshold, the memory automatically switches to the battery supply, and write access is disabled to prevent data corruption.

Applications

This Timekeeper SRAM is ideal for a variety of applications where reliable and long-term data retention is critical. It is commonly used in:

  • Industrial control systems
  • Utility meters
  • POS terminals
  • Network routers and switches
  • Medical equipment
  • Security systems

Product Specifications

The M48T37V-10MH1TR operates at a temperature range of -40°C to +85°C and comes in a 44-lead SOIC package. The access time of 10ms ensures quick data retrieval, making it a highly responsive component in time-sensitive applications. The device also includes an oscillator compensation circuitry for better time accuracy and has a programmable alarm and interrupt function to support complex time-driven tasks within systems.

Overall, the M48T37V-10MH1TR from STMicroelectronics is a robust and versatile memory and timekeeping solution that provides long-term reliability for systems requiring non-volatile memory and an accurate real-time clock.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.1402 $81.4206
6+ $22.2684 $133.6104
9+ $21.5731 $194.1579
12+ $20.8766 $250.5192
15+ $20.1813 $302.7195
20+ $18.0931 $361.8620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess