EN
  • EN
  • DE

M48T58Y-70MH1

Part No M48T58Y-70MH1
Manufacturer STMicroelectronics
Description 64 Kbit 8Kb x8 TIMEKEEPER SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1210624-M48T58Y-70MH1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48T58Y-70MH1 CAD Model

Description

The M48T58Y-70MH1 is a 5.0 V, 8 K x 8 TIMEKEEPER<sup>® SRAM from STMicroelectronics, which integrates a battery-backed SRAM with a real-time clock (RTC) in a single package. This innovative product is designed to maintain precise time tracking and data storage even when the main power to the device is turned off.

With a 64 Kbit (8 Kbyte) storage capacity, the M48T58Y-70MH1 provides ample space for data that must be preserved during power loss. The RTC provides seconds, minutes, hours, day, date, month, and year information, with the accuracy and reliability expected from a leading semiconductor manufacturer. The clock operates in either 24-hour or 12-hour formats with an AM/PM indicator, catering to various user preferences and international standards.

This Timekeeper SRAM has a wide operating temperature range of -40°C to +85°C, making it suitable for a variety of challenging environments and applications. The integrated crystal ensures stable timekeeping, and the device's automatic power-fail chip deselect and write protection features safeguard the data integrity during any power transitions.

The M48T58Y-70MH1 is housed in a 28-pin, 600 mil DIP CAPHAT<sup>™ package, which includes a factory-installed SNAPHAT<sup>® top containing the battery and crystal. This unique design allows for easy battery replacement, which extends the life of the product far beyond the initial battery's lifespan.

Key features of the M48T58Y-70MH1 include:

  • Integrated, ultra-low power SRAM and real-time clock
  • Automatic power-down to battery mode when external supply drops below a threshold
  • More than 10 years of data retention and clock functionality on battery power
  • Software-controlled clock calibration for high accuracy
  • Programmable alarm and interrupt function for versatile use cases

Designed for applications requiring reliable timekeeping and data retention without continuous power, the M48T58Y-70MH1 is ideal for embedded systems, utility meters, security systems, and other critical data-logging applications. STMicroelectronics' commitment to quality ensures that this Timekeeper SRAM is a dependable choice for maintaining time and data integrity.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess