EN
  • EN
  • DE

TPS75925KCG3

Part No TPS75925KCG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2.5V 7.5A 5-Pin(5+Tab) TO-220 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 3 %
Mounting SMD (SMT)
Case / Package TO-220
Dropout Voltage 400 mV
Input Bias Current 125 µA
Lead Free Yes
Max Input Voltage 5.5 V
Maximum Operating Temperature 125 °C
Max Output Current 7.5 A
Max Output Voltage 2.5 V
Min Current Limit 8 A
Min Input Voltage 2.8 V
Min Operating Temperature -40 °C
Min Output Voltage 2.5 V
Number of Outputs 1
Number of Pins 5
Number of Regulators 1
Output Current 7.5 A
Output Type Fixed
Output Voltage 2.5 V
Output Voltage Accuracy 3 %
Packaging Rail/Tube
Polarity Positive
Quiescent Current 120 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1101093-TPS75925KCG3
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS75925KCG3 CAD Model

Description

The TPS75925KCG3 is a high-quality fixed-voltage integrated-circuit voltage regulator designed and manufactured by Texas Instruments. This regulator is part of the TPS759xx family, known for its reliability, precision, and performance in a variety of applications. The TPS75925KCG3 is specifically engineered to deliver a fixed output voltage of 2.5V, which is ideal for powering sensitive electronics that require a stable and accurate power supply.

Key Features

  • Output Voltage: Precisely regulated 2.5V output, making it suitable for low-voltage applications.
  • Current Capacity: Capable of supplying up to 7.5A of output current, providing sufficient power for high-current needs.
  • Dropout Voltage: Low dropout performance ensures efficiency even when the input voltage is close to the output voltage.
  • Thermal Protection: Integrated thermal shutdown feature protects the device and the connected components from overheating.
  • Overcurrent Protection: Built-in overcurrent protection guards the circuit against excessive current draw which could cause damage.

Applications

The TPS75925KCG3 is versatile and can be used in a wide range of electronic devices. It is particularly well-suited for applications that require a stable and precise power supply, such as:

  • Digital Signal Processors (DSPs)
  • Microcontrollers
  • FPGAs and ASICs
  • Memory Devices
  • Other sensitive electronic circuits

Quality and Reliability

As with all Texas Instruments products, the TPS75925KCG3 is designed to meet the highest standards of quality and reliability. It is built using robust manufacturing processes that ensure consistent performance and longevity, making it a reliable choice for both commercial and industrial applications.

Package and Availability

The TPS75925KCG3 comes in a TO-220 package, which is easy to integrate into various circuit designs. It is widely available and supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools.

You May Also Be Interested in

Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess