EN
  • EN
  • DE

TPS53631RSBT

Part No TPS53631RSBT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR VR12 1OUT 40WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 40-WQFN (5x5)
Manufacturer Texas Instruments
Series D-CAP+™
Package Reel - TR
Operating Temperature Range -10°C ~ 105°C
Mounting Surface Mount
Package 40-WFQFN Exposed Pad
Case / Package 40-WQFN (5x5)
Family Name TPS53631
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS53631RSBT-ND, 296-39588-1, 296-39588-2, 296-39588-6, -296-39588-1-ND
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900791-TPS53631RSBT
Ultra Librarian 3D Model Ultra Librarian TPS53631RSBT CAD Model

Description

Introducing the TPS53631RSBT from Texas Instruments

The TPS53631RSBT is a state-of-the-art voltage controller from Texas Instruments, designed to cater to the demanding needs of modern power supply systems. This advanced device is part of TI's extensive portfolio of integrated circuits and is specifically tailored for high-performance applications requiring efficient power management solutions.

Key Features

  • Advanced Control: The TPS53631RSBT employs a D-CAP+™ control mode that facilitates fast transient response, making it ideal for systems with sudden load changes.
  • Versatility: It supports a wide input voltage range, which allows it to be used in a variety of applications, from servers and data centers to telecommunications and networking equipment.
  • High Efficiency: The device is designed for high efficiency, which helps reduce power losses and improves overall system reliability.
  • Integrated MOSFET Drivers: With built-in drivers, it can directly drive external MOSFETs, simplifying the design and reducing the component count.
  • Programmable Features: It offers programmable switching frequency, soft-start, voltage feed-forward, and overcurrent protection, providing design flexibility to meet specific system requirements.

Applications

The TPS53631RSBT is suitable for a broad range of applications, including but not limited to:

  • Multi-phase desktop and server motherboards
  • Graphics cards and gaming consoles
  • Networking and telecommunication equipment
  • Point-of-load (POL) solutions

Technical Specifications

With a compact form factor, the TPS53631RSBT comes in a 40-pin VQFN package that is both space-saving and thermally efficient. It operates over a junction temperature range of -40°C to 150°C, ensuring performance under extreme conditions. The device also includes a range of protections such as overvoltage, undervoltage, and thermal shutdown to safeguard your system against potential damage.

For designers and engineers looking to enhance their power management systems, the TPS53631RSBT from Texas Instruments offers a blend of performance, efficiency, and flexibility that can meet the challenges of the most demanding applications.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5091 $52.5637
17+ $6.1614 $104.7438
26+ $5.9688 $155.1888
35+ $5.7763 $202.1705
45+ $5.5837 $251.2665
60+ $5.0061 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess