EN
  • EN
  • DE

TL2575HV-ADJIN

Part No TL2575HV-ADJIN
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1A 16DIP  /  Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A 16-DIP (0.300", 7.62mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.75V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 1.23V
Voltage - Output (Max) 57V
Current - Output 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number TL2575
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -TL2575HV-ADJIN-NDR,-296-21843-5,-296-21843-5-ND,TEXTISTL2575HV-ADJIN,TL2575HV-ADJINE4,-TL2575HV-ADJINE4-NDR,296-21843-5,2156-TL2575HV-ADJIN,-TL2575HV-ADJINE4,TL2575HV-ADJINE4-ND
Standard Package 25
Win Source Part Number 1026744-TL2575HV-ADJIN
Ultra Librarian 3D Model Ultra Librarian TL2575HV-ADJIN CAD Model

Description

Product Overview: TL2575HV-ADJIN from Texas Instruments

The TL2575HV-ADJIN is a robust and versatile integrated circuit from Texas Instruments, designed to simplify the implementation of a high-voltage, adjustable output step-down (buck) regulator. This device is an integral part of power management solutions, particularly suited for applications requiring a regulated power supply from a higher voltage input.

Key Features

  • High Input Voltage Range: The TL2575HV-ADJIN is capable of handling input voltages up to 60V, making it suitable for a wide range of applications, including those with fluctuating input voltages or sourced directly from high-voltage rails.
  • Adjustable Output Voltage: Users can set the output voltage from 1.23V to 57V with the use of external resistors, providing a high level of flexibility in matching the voltage requirements of the load.
  • Integrated Switch: The device includes an internal power switch capable of delivering output currents up to 1A, reducing the need for external components and simplifying the design process.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device from damage due to overheating or excessive current, enhancing the reliability and longevity of both the regulator and the overall system.
  • High Efficiency: The TL2575HV-ADJIN offers efficient power conversion, which can reduce power loss and heat generation within the system.

Applications

  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Power Supplies for Embedded Systems

The TL2575HV-ADJIN is a testament to Texas Instruments' commitment to providing high-quality power management solutions. Its high-voltage capabilities, coupled with its adjustable output and integrated safety features, make it an excellent choice for designers looking to create stable and reliable power supplies in their electronic systems. Whether you're developing industrial machinery or automotive electronics, the TL2575HV-ADJIN offers a compact, efficient, and versatile solution for your step-down voltage regulator needs.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to ensure your project benefits from the efficiency and reliability of the TL2575HV-ADJIN.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7663 $52.9890
70+ $1.4492 $101.4440
110+ $1.4040 $154.4400
150+ $1.3587 $203.8050
195+ $1.3134 $256.1130
255+ $1.1775 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,470 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess